EN
  • EN
  • DE

NCP1246BD065R2G

Part No NCP1246BD065R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Fixed Frequency Current Mode Controller for Flyback Converters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 12V
Supply Voltage 8.9 V ~ 28 V
Duty Cycle 80%
Frequency - Switching 65kHz
Fault Protection Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 7-SOIC
Mounting SMD
Win Source Part Number 1230023-NCP1246BD065R2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCP1246
Introduction Date February 09, 2012
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian NCP1246BD065R2G CAD Model

Description

ON Semiconductor NCP1246BD065R2G PWM Current-Mode Controller

The ON Semiconductor NCP1246BD065R2G is an advanced PWM current-mode controller designed for high-performance power supply applications. This versatile component integrates a host of features to enhance the reliability, efficiency, and flexibility of AC-DC converters, particularly those used in off-line power supplies.

Key Features

  • Fixed-Frequency Current-Mode Control: The NCP1246BD065R2G operates with a fixed frequency, providing a stable operation and simplifying the design of the magnetic components and filters.
  • Adjustable Skip Cycle Capability: To improve efficiency at light loads, the controller offers an adjustable skip cycle mode, reducing switching losses when the demand is low.
  • High-Voltage Startup: The built-in high-voltage startup circuitry enables the device to quickly power up directly from the rectified mains, reducing the number of external components required.
  • Frequency Foldback: For enhanced safety and efficiency, the NCP1246BD065R2G features frequency foldback, which helps limit power dissipation during short-circuit or overload conditions.
  • Brown-Out Protection: The controller is equipped with brown-out detection, ensuring stable operation during under-voltage conditions and preventing damage to the power supply and its load.
  • Auto-Recovery Overload Protection: To safeguard the power supply and its connected devices, the controller includes auto-recovery overload protection, which enables the power supply to automatically recover after an overload event.

Applications

The NCP1246BD065R2G is ideal for a wide range of power supply applications, including:

  • Flat-panel television power supplies
  • Desktop and laptop adapters
  • Offline battery chargers
  • Power supplies for networking hardware and servers

Its robust feature set and flexibility make the NCP1246BD065R2G a preferred choice for designers looking to create sophisticated power solutions that meet strict performance and energy standards.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP1246BD065R2G is no exception. Manufactured with precision, this PWM controller is designed to deliver consistent performance and withstand the rigors of daily operation in a variety of challenging environments.

Whether you are designing a new power supply or seeking to improve an existing design, the NCP1246BD065R2G from ON Semiconductor offers a reliable and efficient solution that can help you meet your design goals.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess