The NCP1239FD65R2G is a high-performance PWM controller designed by ON Semiconductor, a leading force in power management and precision technology. This product is particularly engineered for AC-DC power supplies, offering an efficient and reliable solution for a wide range of applications, including but not limited to, consumer electronics, industrial systems, and computer peripherals.
Key Features
- High-Efficiency Operation: The NCP1239FD65R2G incorporates features that promote energy efficiency, such as an adjustable switching frequency that can be optimized for the application and a skip-mode operation at light loads, reducing standby power consumption.
- Advanced Protection: With built-in Over Voltage Protection (OVP), Over Current Protection (OCP), and Over Temperature Protection (OTP), the device ensures the safety and longevity of the end application by preventing damage due to abnormal operating conditions.
- Frequency Jittering: To minimize Electromagnetic Interference (EMI), the NCP1239FD65R2G employs frequency jittering, spreading the energy over a broader spectrum and simplifying compliance with EMI regulations.
- Green Mode Operation: The controller's green-mode function ensures that the power supply meets global energy-saving standards by significantly lowering no-load power consumption when the end product is in standby mode.
Applications
The versatility of the NCP1239FD65R2G makes it suitable for a wide array of power solutions, including:
- Flat Panel Television Power Supplies
- Desktop Power Supplies
- Adapters for Notebooks and Printers
- Offline Battery Chargers
Technical Specifications
- Adjustable Switching Frequency: Up to 500 kHz
- Maximum Standby Power: < 100 mW at 265 Vac
- Package: Case 738-01
- Mounting Type: Surface Mount
- Operating Temperature: -40°C to +125°C
ON Semiconductor's commitment to innovation is reflected in the NCP1239FD65R2G PWM controller. It is designed to meet the stringent requirements of modern power supply designs, offering a balance of performance, efficiency, and reliability that engineers and designers seek for their sophisticated electronic systems.