The MBRF10U150CT-U/P is a Schottky Barrier Rectifier from KEC. This dual diode is designed for high-frequency switching power supplies, freewheeling diodes, and polarity protection applications. It features a low forward voltage drop, minimizing power loss and improving efficiency.
Applications
- Switch Mode Power Supplies (SMPS)
- Freewheeling Diodes in Inductive Loads
- Polarity Protection
- DC-DC Converters
- High-Frequency Rectification
- Solar Power Systems
Features
- Schottky Barrier Rectifier
- Dual Common Cathode Diodes
- Low Forward Voltage Drop (VF)
- High Surge Current Capability
- High-Frequency Operation
- Low Reverse Leakage Current
- RoHS Compliant
Benefits
- Improves efficiency in power supply applications due to low forward voltage drop.
- Provides fast switching speeds for high-frequency operation.
- Offers reliable protection against reverse polarity.
- Reduces power dissipation and heat generation.
- High surge current capability for robust performance.
- Meets environmental regulations.
Technical Specifications
The MBRF10U150CT-U/P has a repetitive peak reverse voltage (VRRM) of 150V and a forward current (IF) of 10A (total for both diodes). The forward voltage drop (VF) is typically low at the rated current. The surge current rating (IFSM) is high, providing protection against transient events. The operating temperature range is typically from -65°C to +175°C. Detailed specifications, including the forward voltage drop versus current curve, reverse leakage current, and thermal resistance, can be found in the manufacturer's datasheet. It is typically available in a TO-220 or similar package for efficient heat dissipation.