EN
  • EN
  • DE

NCP1216P133

Part No NCP1216P133
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Supply (Vcc/Vdd) 10V ~ 16V
Duty Cycle 75%
Frequency - Switching 133kHz
Fault Protection Over Load, Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 150°C (TJ)
Package / Case 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package 7-PDIP
Mounting Type Through Hole
Base Product Number NCP1216
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 647311-NCP1216P133
Ultra Librarian 3D Model Ultra Librarian NCP1216P133 CAD Model

Description

ON Semiconductor NCP1216P133 PWM Current-Mode Controller

The ON Semiconductor NCP1216P133 is a highly integrated PWM current-mode controller designed for high-performance power supply applications. It is part of ON Semiconductor's extensive line of power management devices, renowned for their reliability and efficiency. The NCP1216P133 is specifically tailored to meet the demands of AC-DC power supplies and offers a broad range of features that enhance the functionality and performance of switch-mode power supplies.

This controller incorporates a fixed-frequency architecture with the ability to operate at 133 kHz. The high frequency allows for the use of smaller passive components, resulting in compact power supply designs. The NCP1216P133 is adept at providing a stable and efficient power conversion process, making it an ideal choice for applications such as adapters, open-frame power supplies, and auxiliary power supplies for consumer electronics, PCs, and office equipment.

One of the standout features of the NCP1216P133 is its current-mode control, which offers excellent output load regulation and a reduced sensitivity to input voltage variations. This method of control simplifies the loop compensation and provides a fast transient response. Additionally, the device includes an adjustable brown-out protection that guards the power supply against conditions of undervoltage, ensuring the stability and safety of the system.

The NCP1216P133 also boasts a range of protective features to safeguard the power supply under abnormal conditions. These include an overload protection (OLP), which automatically shuts down the controller to prevent damage from excessive power draw. Furthermore, the device features an overvoltage protection (OVP) circuit and a built-in frequency jittering mechanism that reduces EMI emissions, making it easier for power supplies to meet regulatory standards.

Overall, the NCP1216P133 from ON Semiconductor is a robust and versatile PWM controller that provides designers with a high level of integration and protection features. Its advanced capabilities ensure the development of efficient, reliable, and compact power supply solutions for a wide array of electronic devices.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7272 $58.1760
195+ $0.5967 $116.3565
300+ $0.5781 $173.4300
415+ $0.5595 $232.1925
535+ $0.5408 $289.3280
715+ $0.4849 $346.7035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess