EN
  • EN
  • DE

NCP1205P

Part No NCP1205P
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Supply (Vcc/Vdd) 8V ~ 30V
Frequency - Switching 90kHz ~ 125kHz
Fault Protection Current Limiting, Over Voltage, Short Circuit
Temperature Range - Operating -25°C ~ 125°C (TJ)
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Mounting Type Through Hole
Base Product Number NCP1205
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 647299-NCP1205P
Ultra Librarian 3D Model Ultra Librarian NCP1205P CAD Model

Description

ON Semiconductor NCP1205P PWM Current-Mode Controller

The NCP1205P from ON Semiconductor is a versatile PWM current-mode controller designed for high-performance, off-line power supplies. This advanced component integrates a wealth of features to simplify the design and enhance the reliability of Switch Mode Power Supplies (SMPS), particularly in applications such as AC-DC adapters, offline battery chargers, and DVD or set-top box power supplies.

Key Features

  • Current-Mode Control: The NCP1205P operates using current-mode control, providing excellent audio susceptibility and inherent pulse-by-pulse control which enhances the protection of the power supply.
  • Adjustable Switching Frequency: This controller offers an adjustable switching frequency up to 500 kHz, allowing designers to optimize their designs for efficiency or component size.
  • Internal Ramp Compensation: With its built-in ramp compensation, the NCP1205P can easily handle a wide range of power levels and inductance values without the need for external components.
  • High-Voltage Startup: The high-voltage startup circuit enables the chip to be directly connected to the bulk line to reduce standby power consumption.
  • Auto-Recovery Overcurrent Protection: The device includes an auto-recovery overcurrent protection feature that helps to protect the power supply from overcurrent events.
  • Frequency Foldback: To enhance efficiency and reduce audible noise, the NCP1205P incorporates frequency foldback under low-output load conditions.
  • Soft-Skipping: The soft-skipping technology helps to maintain high efficiency and low ripple during standby mode, reducing power consumption.

Applications

The NCP1205P is suitable for a wide variety of applications where efficient power conversion is required. Its robust design and comprehensive feature set make it an ideal choice for:

  • AC/DC adapters for laptops and mobile devices
  • Offline battery chargers
  • Consumer electronics such as DVD players and set-top boxes
  • Auxiliary power supplies

With the NCP1205P, ON Semiconductor provides a compact, efficient, and reliable solution for modern power supply designs, helping engineers to meet stringent energy-saving standards while maintaining the performance and functionality expected in today's electronic devices.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0247 $60.7410
70+ $1.6620 $116.3400
110+ $1.6101 $177.1110
150+ $1.5581 $233.7150
195+ $1.5061 $293.6895
260+ $1.3502 $351.0520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess