EN
  • EN
  • DE

NCP1200AD60R2G

Part No NCP1200AD60R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR PWM CM HV 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Topology Flyback
Supply Voltage - Operating 16V (Max)
Duty Cycle 83%
Frequency - Switching 60kHz
Fault Protection Current Limiting, Over Load, Short Circuit
Control Operating Temperature 0°C to 125°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 059938-NCP1200AD60R2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1200AD60R2G CAD Model

Description

ON Semiconductor NCP1200AD60R2G PWM Current-Mode Controller

The NCP1200AD60R2G is a versatile and efficient PWM current-mode controller designed by ON Semiconductor, a leading manufacturer in power management solutions. This controller is specifically engineered for high-performance off-line power supply applications that require precise power regulation and advanced power-saving features.

Key Features

  • Adjustable Switching Frequency: The NCP1200AD60R2G operates at a fixed 60 kHz frequency, which provides an optimal balance between efficiency and component size, reducing external component costs and board space.
  • Current-Mode Control: This control method offers inherent line feed-forward for superior transient response, reduced output noise sensitivity, and simplified loop compensation.
  • Built-in Frequency Jittering: Frequency jittering helps in reducing EMI emissions, thus simplifying compliance with electromagnetic compatibility (EMC) regulations.
  • Auto-Recovery Overload Protection: The device includes an overload protection feature that automatically recovers once the overload condition is removed, enhancing system reliability.
  • Low Startup Current: The low startup current minimizes standby power consumption, making the NCP1200AD60R2G suitable for energy-efficient applications.
  • Short-Circuit Protection: A robust short-circuit protection mechanism helps prevent damage to the controller and other circuit components during fault conditions.
  • High-Voltage Startup: An integrated high-voltage startup circuit ensures reliable startup and eliminates the need for additional external components.

Applications

The NCP1200AD60R2G is ideal for a wide range of applications, including:

  • AC-DC adapters for notebooks and consumer electronics
  • Offline battery chargers
  • Standby and auxiliary power supplies
  • Open-frame switching power supplies

Package and Environmental Compliance

Encased in a compact SOIC-8 package, the NCP1200AD60R2G is designed for space-constrained applications. ON Semiconductor is committed to environmental sustainability, and this product complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances like lead, cadmium, and mercury.

With its advanced features, the NCP1200AD60R2G by ON Semiconductor stands out as a reliable and efficient solution for modern power supply designs that demand precision, efficiency, and durability.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8983 $58.3895
160+ $0.7371 $117.9360
245+ $0.7140 $174.9300
335+ $0.6911 $231.5185
435+ $0.6680 $290.5800
580+ $0.5989 $347.3620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess