EN
  • EN
  • DE

NCP1200AD40R2G

Part No NCP1200AD40R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR PWM CM HV 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Topology Flyback
Supply Voltage - Operating 16V (Max)
Duty Cycle 83%
Frequency - Switching 40kHz
Fault Protection Current Limiting, Over Load, Short Circuit
Control Operating Temperature 0°C to 125°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 209058-NCP1200AD40R2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1200AD40R2G CAD Model

Description

The NCP1200AD40R2G is a versatile PWM current-mode controller designed by ON Semiconductor, specifically engineered to address the stringent requirements of AC-DC power supply applications. This high-performance, integrated circuit (IC) is tailored to facilitate the development of low-power, highly efficient, and compact power supplies commonly used in a wide range of electronic devices.

At the heart of the NCP1200AD40R2G lies a fixed-frequency pulse width modulation (PWM) controller with a typical operating frequency of 40kHz. This feature ensures consistent and reliable performance, making it an ideal choice for applications such as standby and auxiliary power supplies, battery chargers, and other similar low-power converters.

The device boasts an array of features that enhance its functionality and efficiency. It includes a built-in frequency jittering mechanism that significantly reduces electromagnetic interference (EMI), thus simplifying compliance with regulatory standards. Additionally, the IC incorporates an adjustable skip-cycle capability that improves efficiency at light loads by reducing switching losses.

Safety is a paramount concern in power supply design, and the NCP1200AD40R2G addresses this with its comprehensive suite of protection features. It offers overcurrent protection (OCP), undervoltage lockout (UVLO), and an internal thermal shutdown mechanism, ensuring the power supply operates within safe limits under various conditions.

The NCP1200AD40R2G is available in a compact SOIC-8 package, which is conducive to space-constrained applications. The small footprint of the IC, combined with its low external component count, makes it a highly cost-effective solution for power supply design.

In summary, the ON Semiconductor NCP1200AD40R2G is a robust, efficient, and feature-rich PWM controller that is well-suited for a broad range of low-power AC-DC power supply applications. Its design and built-in features enable designers to create reliable, efficient, and compact power solutions with ease.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess