Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Voltage - Threshold 3.3V, 5V, 12V, Adj
Output Open Drain or Open Collector
Reset Active High
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number NCP112
Standard Package 55 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647275-NCP112DG
Ultra Librarian 3D Model Ultra Librarian NCP112DG CAD Model

Description

Introducing the NCP112DG from ON Semiconductor

The NCP112DG is a high-performance, low-dropout voltage regulator designed by ON Semiconductor, a leader in energy-efficient innovations. This regulator offers an optimal solution for applications requiring a stable and reliable power supply. It is particularly well-suited for portable devices due to its compact size and high efficiency.

Key Features

  • Output Voltage: The NCP112DG provides a fixed output voltage, ensuring a steady and precise supply for critical components.
  • Low Dropout: Its low dropout performance makes it highly efficient, which is essential for battery-powered applications where every milliwatt counts.
  • Current Capacity: With the ability to deliver up to 150 mA of output current, it can power a wide range of devices, from microcontrollers to small motors.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing system reliability and longevity.
  • Overcurrent Protection: An integral overcurrent protection circuit helps prevent damage to the regulator and the powered device in case of a fault condition.
  • Low Quiescent Current: The NCP112DG is designed for low quiescent current, minimizing power consumption when the device is in standby mode.

Applications

The NCP112DG is versatile, making it an excellent choice for a variety of applications, including but not limited to:

  • Portable electronics such as smartphones, tablets, and cameras
  • Wireless communication devices like Bluetooth earpieces and Wi-Fi modules
  • Battery-powered sensors and IoT devices
  • Medical devices requiring a stable power supply for sensitive components

Product Specifications

The NCP112DG is offered in a compact 4-pin micro SMD package, making it ideal for space-constrained applications. It operates over a broad temperature range, ensuring performance in diverse operating environments. The device's specifications are tailored to meet the stringent requirements of modern electronic equipment, providing a reliable and efficient power management solution.

With its robust feature set and ON Semiconductor's commitment to quality, the NCP112DG stands out as a superior choice for designers seeking a low-dropout voltage regulator that does not compromise on performance or efficiency.

You May Also Be Interested in

Microchip Technology
Processor Supervisor 4.68V 1 Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR MICROPOWER SOT23-5
Need more? Email Us
ECAD model for MIC2775-46BM5-TR
Panasonic
IC VOLT DETECT 2.2V CMOS SMD
Need more? Email Us
ECAD model for MN1382EP
SII Semiconductor Corporation
IC VOLT DETECTOR 2.8V SOT23-5 / Processor Supervisor 2.8V 1 Active Low/Open Drain 5-Pin SOT-23
Lowest to €0.4508
ECAD model for S-80928CNMC-G8YT2U
Microchip Technology
Processor Supervisor 4.1V 1 Active Low/Open Drain 3-Pin SOT-23 T/R / IC MPU SUPERVISOR SOT-23-3
Need more? Email Us
ECAD model for MIC803-41D4VM3-TR
Panasonic
Lowest to €0.5612
ECAD model for MN1382S-R(TX)
Panasonic
IC VOLT DETECT 2.5V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821HP
SII Semiconductor Corporation
IC VOLT DETECTOR 4.5V SOT89-3 / Processor Supervisor 4.5V 1 Active Low/CMOS 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ECAD model for S-80845CLUA-B66T2U
Microchip Technology
IC SUPERVISOR 2.93V VTH 8-SOIC
Need more? Email Us
ECAD model for MIC706SM-TR
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Need more? Email Us
ECAD model for MN13811SGU

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention