EN
  • EN
  • DE
  • IT

NCP1071STAT3G

Part No NCP1071STAT3G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG SWITCHING HV SMPS SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 8.2V
Supply Voltage - Operating 6.3 V to 10 V
Duty Cycle 68%
Frequency - Switching 65kHz
Power (Watts) 14W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Operating Temperature -40°C to 125°C (TJ)
Case / Package SOT-223 (TO-261)
Mounting Surface Mount
Win Source Part Number 1081899-NCP1071STAT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1071STAT3G CAD Model

Description

The NCP1071STAT3G is a cutting-edge PWM controller integrated circuit (IC) developed by ON Semiconductor, designed to deliver high-performance solutions for offline power applications. This IC is part of the NCP107x series, which are fixed-frequency current-mode controllers that integrate a range of features to facilitate the design of low-power AC-DC converters for a variety of applications.

Key Features

  • Integrated High-Voltage Switch: The NCP1071STAT3G comes with an integrated 700V MOSFET, enabling direct connection to the rectified mains voltage and reducing external component count.
  • Current-Mode Control: This feature offers excellent audio susceptibility and inherent pulse-by-pulse control, enhancing the overall reliability and performance of the system.
  • Auto-Recovery Overvoltage Protection (OVP): Ensures the device automatically recovers after an overvoltage condition, improving safety and longevity.
  • Frequency Jittering: Reduces Electromagnetic Interference (EMI), thereby minimizing the need for additional filtering components and simplifying compliance with EMI regulations.
  • Adjustable Peak Current Limit: Provides flexibility in design, allowing customization according to the specific needs of the application.
  • Short-Circuit Protection (SCP): Enhances safety by preventing damage to the IC and the power supply in the event of a short circuit.
  • Under Voltage Lockout (UVLO): Ensures the IC operates only when the input voltage is within the acceptable range, protecting the device and improving efficiency.

Applications

The NCP1071STAT3G is ideal for a variety of power supply applications, including:

  • AC-DC adapters
  • Standby and auxiliary power supplies
  • LED lighting drivers
  • Smart metering
  • Consumer electronics

Package and Quality

Enclosed in a compact SOT-223 package, the NCP1071STAT3G is designed for space-constrained applications. ON Semiconductor's commitment to quality ensures that each IC is manufactured to the highest standards, providing reliable and consistent performance for your power supply designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Need more? Email Us
Power Integrations
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SMD-8C
Lowest to $2.0563
Power Integrations
Converter Offline Flyback Topology 200kHz SMD-8B
Need more? Email Us
Microsemi Corporation
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-SOIC
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 10kHz ~ 200kHz 14-SO
Lowest to $0.4618
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.1682
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.1631

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess