EN
  • EN
  • DE

NCP1063AP100G

Part No NCP1063AP100G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH MULT TOP 7DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr onsemi
Series -
Package Tube
Product Status Active
Output Isolation Either
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Buck, Flyback
Voltage - Start Up 9 V
Voltage - Supply (Vcc/Vdd) 7V ~ 20V
Duty Cycle 66%
Frequency - Switching 100kHz
Power (Watts) 15.5 W
Fault Protection Over Load, Over Power, Over Temperature, Short Circuit
Control Features -
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package 7-PDIP
Mounting Type Through Hole
Base Product Number NCP1063
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372638-NCP1063AP100G
Ultra Librarian 3D Model Ultra Librarian NCP1063AP100G CAD Model

Description

The NCP1063AP100G from ON Semiconductor is a cutting-edge integrated circuit designed for high-performance power applications. This monolithic device integrates a fixed-frequency current-mode controller with a 700 V MOSFET, offering an all-in-one solution for efficient and compact power supply designs.

Key Features

  • High Voltage Capability: The built-in 700 V MOSFET allows for robust and reliable operation even under high voltage conditions, making it suitable for a wide range of AC-DC power applications.
  • Fixed-Frequency Operation: The device operates at a fixed frequency, simplifying the design of the electromagnetic interference (EMI) filter and ensuring consistent performance.
  • Current-Mode Control: Current-mode control provides fast transient response and excellent loop stability, enabling the creation of power supplies with outstanding performance characteristics.
  • Adjustable Output: The output voltage can be adjusted to meet the specific requirements of the application, providing design flexibility.
  • Protection Features: The NCP1063AP100G is equipped with a range of protection features, including overvoltage, overload, short-circuit, and overtemperature protections, ensuring the safety and reliability of your power supply design.

Applications

The versatility of the NCP1063AP100G makes it an ideal choice for a variety of power supply applications, including:

  • AC-DC adapters
  • Offline battery chargers
  • Auxiliary power supplies
  • Standby power supplies

Technical Specifications

The NCP1063AP100G operates over a wide input voltage range and delivers high efficiency and performance. Here are some of its key technical specifications:

  • Input Voltage Range: 85 VAC to 265 VAC
  • Switching Frequency: Fixed
  • Maximum Duty Cycle: 70%
  • Operating Temperature Range: -40°C to +125°C
  • Package: PDIP-7

With its robust design and comprehensive feature set, the NCP1063AP100G from ON Semiconductor is an excellent choice for designers looking to create efficient and reliable power supply units with minimal external components.

You May Also Be Interested in

Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1496 $63.2280
125+ $0.9433 $117.9125
190+ $0.9138 $173.6220
265+ $0.8844 $234.3660
340+ $0.8549 $290.6660
455+ $0.7665 $348.7575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess