EN
  • EN
  • DE
  • IT

NCP1015AP065G

Part No NCP1015AP065G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Self Supplied Monolithic Switcher 7-Pin PDIP Tube / IC OFFLINE SWIT SMPS CM 7DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Supply Voltage - Operating 8.5 V to 10 V
Duty Cycle 67%
Frequency - Switching 65kHz
Power (Watts) 19W
Fault Protection Over Temperature, Short Circuit
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 7-PDIP
Mounting Through Hole
Win Source Part Number 059926-NCP1015AP065G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NCP1015
Introduction Date July 26, 2007
ECCN EAR99
Country of Origin Indonesia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian NCP1015AP065G CAD Model

Description

The NCP1015AP065G from ON Semiconductor represents a highly-integrated power solution, designed to offer a compact, efficient, and reliable option for low-power applications. This self-supplied monolithic switcher integrates a fixed-frequency current-mode controller and a 650 V MOSFET, making it an ideal choice for AC-DC converters and off-line power supplies.

Key Features

  • High-Voltage Integration: The inclusion of a 650 V MOSFET allows this chip to withstand high voltage stress, ensuring durability and reliability in fluctuating power environments.
  • Fixed-Frequency Operation: Operating at a 65 kHz switching frequency, the NCP1015AP065G minimizes the size of the magnetic components, leading to a reduction in the overall size of the power supply.
  • Current-Mode Control: This feature simplifies the external compensation while providing inherent input voltage feed-forward compensation.
  • Self-Supply: The device eliminates the need for an auxiliary bias winding, further simplifying the design and reducing the bill of materials.
  • Frequency Jittering: Reduces EMI emissions and facilitates meeting of international EMI standards.
  • Short-Circuit Protection: Enhances the safety of the end application by turning off the output MOSFET in the event of a short circuit.
  • Over-Temperature Protection: The built-in thermal shutdown feature protects the device from overheating, improving system reliability.

Applications

The NCP1015AP065G is versatile and can be used in a variety of applications, including:

  • AC-DC Adapters for Cell Phones, PDAs, and MP3 Players
  • Standby and Auxiliary Power Supplies
  • Under 15 W Power Supplies

Conclusion

The NCP1015AP065G from ON Semiconductor offers a robust and compact solution for power supply design. Its high level of integration, coupled with features such as fixed-frequency operation, current-mode control, and comprehensive protection mechanisms, make it a smart choice for designers looking to enhance efficiency and reliability in their low-power applications.

You May Also Be Interested in

Infineon Technologies
Converter Offline Flyback Topology 100kHz PG-DIP-8
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.8990
NXP / Nexperia
Converter Offline Flyback Topology 10kHz ~ 200kHz 14-SO
Lowest to $0.4618
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.1682
Microsemi Corporation
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-SOIC
Need more? Email Us
Power Integrations
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SMD-8C
Lowest to $2.0563
Diodes Incorporated
IC REG CONTROLLER ACDC / Converter Offline Flyback Topology 8-SOIC
Lowest to $0.2044
Texas Instruments
IC OFFLINE SW FULL-BRG 28TSSOP
Lowest to $9.4912
Power Integrations
Converter Offline Flyback Topology 200kHz SMD-8B
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9972 $59.8320
140+ $0.8183 $114.5620
215+ $0.7927 $170.4305
295+ $0.7672 $226.3240
380+ $0.7416 $281.8080
510+ $0.6648 $339.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,940 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess