The NCN5120MNTWG from ON Semiconductor is a high-performance integrated transceiver module designed for use in KNX home and building automation systems. This device is a critical component for any system that requires reliable communication between sensors, actuators, and control units within the KNX network.
Key Features
- Compatibility: Fully compliant with the KNX standard, ensuring seamless integration with other KNX-certified devices.
- Integration: Offers a complete solution by integrating a transceiver and a microcontroller with a serial communication interface.
- Power Efficiency: Designed for low-power operation, which is essential for reducing the overall energy consumption of the automation system.
- Flexibility: Supports various modes of operation, including Normal, Slew, and Fast modes, allowing for versatile application use.
- Robustness: Features built-in protection against over-temperature and over-current, enhancing the durability and longevity of the device.
Applications
The NCN5120MNTWG is suitable for a wide array of applications within the KNX system framework. These include:
- Lighting control
- Heating, Ventilation, and Air Conditioning (HVAC) systems
- Shutter and blind control
- Security and monitoring systems
- Energy management and metering
Technical Specifications
The device offers a robust set of technical features that ensure reliable performance:
- Supply Voltage: 3.3 V
- Temperature Range: -40°C to +85°C
- Package: TSSOP-28
- Data Rate: Up to 20 kbps
Quality and Support
ON Semiconductor is known for its commitment to quality and customer support. The NCN5120MNTWG is backed by ON Semiconductor's rigorous testing and validation processes, ensuring that customers receive a reliable and high-quality product. Additionally, ON Semiconductor provides comprehensive technical support for the integration and use of the NCN5120MNTWG in KNX systems.