EN
  • EN
  • DE

NCN2612MTTWG

Part No NCN2612MTTWG
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description IC TXRX 1CHAN USB 56WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Applications DisplayPort, PCIe
Switch Circuit SPDT
Number of Channels 6
On-State Resistance (Max) 13Ohm
Voltage - Supply, Single (V+) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 56-WFQFN Exposed Pad
Supplier Device Package 56-WQFN (5x11)
Base Product Number NCN2612
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647179-NCN2612MTTWG
Ultra Librarian 3D Model Ultra Librarian NCN2612MTTWG CAD Model

Description

ON Semiconductor NCN2612MTTWG Overview

The ON Semiconductor NCN2612MTTWG is a high-performance, low-power, 10-bit, 2-channel digital-to-analog converter (DAC) that is designed to meet the rigorous demands of precision analog applications. This advanced DAC device is ideal for use in a wide range of applications, including industrial automation, medical equipment, communication systems, and data acquisition systems.

Key Features

  • High Resolution: The NCN2612MTTWG boasts a 10-bit resolution, providing fine-grain control over analog output, which is critical for applications that require precise signal generation.
  • Dual Channel: With two independent DAC channels, this device can output two separate analog signals simultaneously, making it versatile for multitasking applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the NCN2612MTTWG is suitable for battery-powered devices and other applications where power conservation is essential.
  • Wide Operating Temperature Range: The device operates reliably across a broad temperature range, ensuring performance stability in varying environmental conditions.
  • Easy Integration: The NCN2612MTTWG comes in a compact TSSOP-16 package, making it easy to integrate into a variety of circuit designs.

Performance Specifications

  • Supply Voltage: The DAC operates on a supply voltage range that supports various system requirements, providing flexibility in design.
  • Output Voltage Range: The output voltage range is adjustable, enabling compatibility with a multitude of analog input devices.
  • Settling Time: The DAC features a fast settling time, which is crucial for applications that require rapid changes in the analog output.

Applications

  • Industrial Automation Systems
  • Medical Instrumentation
  • Telecommunications Equipment
  • Data Acquisition Units
  • Portable Devices

In conclusion, the ON Semiconductor NCN2612MTTWG is a versatile and efficient solution for systems requiring high-quality digital-to-analog conversion. Its dual-channel capability, combined with low power consumption and a wide operating temperature range, make it an excellent choice for designers looking to enhance the performance and reliability of their products.

You May Also Be Interested in

Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9831 $59.4930
75+ $1.6274 $122.0550
110+ $1.5766 $173.4260
155+ $1.5258 $236.4990
200+ $1.4749 $294.9800
265+ $1.3225 $350.4625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess