EN
  • EN
  • DE

SB05-05CP-TB

Part No SB05-05CP-TB
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188545-SB05-05CP-TB
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SB05-05CP-TB CAD Model

Description

The SB05-05CP-TB is a state-of-the-art Schottky Barrier Rectifier designed by ON Semiconductor, a leader in energy-efficient innovations. This product is engineered to cater to the increasing demands for efficient power management in a wide array of electronic applications. The SB05-05CP-TB is a testament to ON Semiconductor’s commitment to providing high-performance components that enhance system reliability and energy savings.

Key Features

  • Low Forward Voltage Drop: The SB05-05CP-TB boasts a low forward voltage drop, which reduces power loss and improves efficiency, making it ideal for high-frequency applications.
  • High Surge Current Capability: With its robust surge current capability, this Schottky Barrier Rectifier can withstand transient current spikes, ensuring reliable performance under stress conditions.
  • Guard Ring for Enhanced Ruggedness and Long Term Reliability: The inclusion of a guard ring enhances the ruggedness and long-term reliability of the device, providing an extra layer of protection against harsh operating conditions.
  • Compact Design: The SB05-05CP-TB comes in a compact package, making it suitable for applications where space is at a premium.

Applications

The SB05-05CP-TB is versatile and can be used in various applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

Product Specifications

Parameter Value
Average Rectified Current (Io) 0.5 A
Peak Repetitive Reverse Voltage (Vrrm) 40 V
Non-Repetitive Peak Forward Surge Current (Ifsm) 10 A
Operating Junction Temperature Range (Tj) -55°C to +125°C
Package Type DO-214AA (SMB)

Conclusion

The SB05-05CP-TB from ON Semiconductor is an excellent choice for designers looking for a Schottky Barrier Rectifier that provides high efficiency, reliability, and a compact footprint. It is a component that not only meets the current demands of modern electronics but also anticipates the needs of future innovations.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.1097 $58.1410
1,285+ $0.0901 $115.7785
1,975+ $0.0878 $173.4050
2,740+ $0.0843 $230.9820
3,525+ $0.0820 $289.0500
4,690+ $0.0739 $346.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess