EN
  • EN
  • DE

NCL30486A2DR2G

Part No NCL30486A2DR2G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR PWM 9SOIC / LED Driver IC 1 Output DC DC Controller Flyback Analog, PWM Dimming 9-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Mfr ON Semiconductor
Series -
Package Tape & Reel
Product Status Obsolete
Type DC DC Controller
Topology Flyback
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 10.2V
Voltage - Supply (Max) 26.5V
Voltage - Output -
Current - Output / Channel -
Frequency -
Dimming Analog, PWM
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-SOP (0.154", 3.90mm Width), 9 Leads
Supplier Device Package 9-SOIC
Base Product Number NCL30486
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1383009-NCL30486A2DR2G
Ultra Librarian 3D Model Ultra Librarian NCL30486A2DR2G CAD Model

Description

Overview of NCL30486A2DR2G by ON Semiconductor

The NCL30486A2DR2G is a state-of-the-art LED driver IC designed by ON Semiconductor, a leader in energy-efficient innovations. This compact and versatile driver is an ideal choice for a wide range of lighting applications, including residential, commercial, and industrial environments.

Key Features

  • Adjustable Output Current: The NCL30486A2DR2G allows for precision control over the output current, enabling fine-tuning for various lighting needs and ensuring consistent brightness across different fixtures.
  • High Efficiency: With its high-efficiency design, this LED driver minimizes energy consumption, which not only reduces electricity costs but also contributes to a greener environment.
  • Dimming Capability: This device supports both analog and PWM dimming, offering smooth and flicker-free light level adjustments to create the desired ambiance or to meet energy-saving requirements.
  • Thermal Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature limits, thereby extending the lifespan of the LED driver and the lighting system as a whole.
  • Compact Size: Its small form factor allows for integration into a variety of lighting fixtures without compromising on performance, making it a highly adaptable solution for space-constrained applications.

Applications

The NCL30486A2DR2G is suitable for a diverse array of lighting solutions, including:

  • Indoor and outdoor LED lighting
  • Architectural lighting
  • Track and spot lighting
  • Emergency lighting systems
  • Smart lighting systems with dimming functionalities

Technical Specifications

The technical specifications of the NCL30486A2DR2G LED driver IC include:

  • Voltage range compatibility
  • High power factor for energy savings
  • Frequency modulation for reduced EMI
  • Protection features: Overvoltage, overcurrent, and short circuit protection

ON Semiconductor's NCL30486A2DR2G combines performance, versatility, and reliability, making it an excellent choice for designers looking to create efficient and adaptable lighting systems. Its comprehensive feature set ensures that it can meet the rigorous demands of modern lighting applications while providing ease of use and peace of mind with its built-in protection mechanisms.

You May Also Be Interested in

On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess