EN
  • EN
  • DE

NCL30082B3DR2G

Part No NCL30082B3DR2G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description DIMMABLE QUASI-RESONANT PRIMARY / LED Driver IC Output Dimming
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number NCL30082
Standard Package 600 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1114712-NCL30082B3DR2G
Ultra Librarian 3D Model Ultra Librarian NCL30082B3DR2G CAD Model

Description

The NCL30082B3DR2G is a cutting-edge, versatile lighting solution from ON Semiconductor, designed to cater to the demanding needs of modern lighting applications. This high-performance product is part of ON Semiconductor's extensive portfolio of energy-efficient devices, specifically engineered to enhance the performance and reliability of LED lighting systems.

Key Features

  • High-Efficiency Dimming: The NCL30082B3DR2G offers precise dimming capabilities, ensuring smooth and flicker-free control over lighting levels, which is essential for creating the right ambiance in any setting.
  • Power Factor Correction: Equipped with an active power factor correction (PFC) feature, this product ensures that the power distribution is managed efficiently, leading to better energy usage and reduced electricity costs.
  • Flexible Operation Modes: It supports both continuous conduction mode (CCM) and discontinuous conduction mode (DCM), providing flexibility to designers for various power levels and application requirements.
  • Thermal Protection: The device includes an integrated thermal shutdown mechanism, which safeguards the system from overheating, thus prolonging the lifespan of the lighting solution.

Applications

The NCL30082B3DR2G is well-suited for a range of lighting applications, including:

  • Residential and commercial lighting systems
  • Street lighting and outdoor illumination
  • Architectural and decorative lighting
  • Emergency lighting units

Technical Specifications

The device is packaged in a compact SOIC-8 package, making it ideal for space-constrained applications. It operates over a wide input voltage range and is designed to drive LEDs with high accuracy and efficiency.

Environmental and Quality Certifications

ON Semiconductor is committed to environmental stewardship and quality assurance. The NCL30082B3DR2G complies with RoHS directives, ensuring that it is free from hazardous substances. Additionally, it is manufactured in facilities that are certified for ISO 9001 quality management systems, highlighting the company's dedication to delivering high-quality and reliable products.

Conclusion

With its robust feature set and compliance with environmental and quality standards, the NCL30082B3DR2G from ON Semiconductor represents a smart choice for designers looking to enhance the performance and efficiency of their LED lighting systems.

You May Also Be Interested in

Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6884 $58.5140
205+ $0.5648 $115.7840
320+ $0.5475 $175.2000
440+ $0.5301 $233.2440
565+ $0.5128 $289.7320
755+ $0.4597 $347.0735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess