EN
  • EN
  • DE

NC7WZ08K8X-L22236

Part No NC7WZ08K8X-L22236
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE AND 2CH 2-INP US8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001182-NC7WZ08K8X-L22236
Win Source Part Number Cross
Manufacturer onsemi
Category Integrated Circuits (ICs) Logic Gates and Inverters
Series 7WZ
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Logic Type AND Gate
Number of Circuits 2
Current - Output High, Low 32mA, 32mA
Ultra Librarian 3D Model Ultra Librarian NC7WZ08K8X-L22236 CAD Model

Description

The ON Semiconductor NC7WZ08K8X-L22236 is a high-performance dual 2-input AND gate integrated circuit designed for use in a wide range of electronic applications. This compact and efficient IC is part of ON Semiconductor's extensive portfolio of logic devices, offering designers a reliable and flexible solution for their digital logic circuit needs.

Key Features

  • Advanced Technology: Manufactured with advanced silicon gate CMOS technology, the NC7WZ08K8X-L22236 ensures low power consumption while maintaining high speed.
  • Logic Type: Dual 2-Input AND Gate, which is fundamental in digital circuits for logical operations.
  • Power Supply: The device operates over a broad voltage range (1.65V to 5.5V VCC) making it suitable for battery-operated and low-voltage applications.
  • High-Speed Operation: With a propagation delay time significantly lower than that of typical CMOS devices, this IC is ideal for fast-switching applications.
  • Package: Supplied in a space-saving US8 package, the NC7WZ08K8X-L22236 is designed for optimized board space utilization.
  • Temperature Range: The device is operational over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The versatility of the NC7WZ08K8X-L22236 makes it suitable for a broad array of applications. These include, but are not limited to:

  • Smartphones and portable devices
  • Computing devices such as laptops and tablets
  • Embedded systems
  • Control systems
  • Signal processing units
  • Power management circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NC7WZ08K8X-L22236 is subjected to rigorous testing and quality control measures, ensuring that it meets the strict standards set by ON Semiconductor for reliability and performance.

Environmental Compliance

In alignment with global environmental standards, the NC7WZ08K8X-L22236 is designed with eco-friendly materials and is compliant with RoHS directives, ensuring a reduced environmental footprint.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2649 $58.2780
535+ $0.2174 $116.3090
825+ $0.2106 $173.7450
1,135+ $0.2037 $231.1995
1,470+ $0.1970 $289.5900
1,965+ $0.1766 $347.0190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess