EN
  • EN
  • DE

NC7SZ374L6X_F113

Part No NC7SZ374L6X_F113
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 6MICROPAK / Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-UFDFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr onsemi
Series 7SZ
Package Tape & Reel (TR)
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 175 MHz
Max Propagation Delay @ V, Max CL 4ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Iq) 1 µA
Input Capacitance 3 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 6-MicroPak
Package / Case 6-UFDFN
Base Product Number NC7SZ374
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 5,000
Win Source Part Number 1081575-NC7SZ374L6X_F113
Ultra Librarian 3D Model Ultra Librarian NC7SZ374L6X_F113 CAD Model

Description

ON Semiconductor NC7SZ374L6X_F113 Flip-Flop

The ON Semiconductor NC7SZ374L6X_F113 is a high-performance, single positive-edge-triggered D-type flip-flop integrated circuit, designed for use in a wide range of applications requiring the capture and storage of logic states. This device is part of ON Semiconductor's extensive portfolio of logic devices that are known for their reliability and efficiency.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Trigger Type: Positive-Edge
  • Output Type: Non-Inverted
  • Supply Voltage Range: 1.65V to 5.5V, making it suitable for interfacing with both low-voltage and standard logic levels.
  • High-Speed Operation: Ensures quick response times, which is critical for fast-paced digital systems.
  • Low Power Consumption: Ideal for battery-powered and portable applications where power efficiency is crucial.
  • Package: Comes in a space-saving 6-lead MicroPak™ package, which is perfect for compact circuit designs.

Applications

The NC7SZ374L6X_F113 is versatile and can be used in various applications, including:

  • Data storage and transfer
  • Shift registers
  • Control registers
  • Memory address latches
  • System clocks synchronization

Performance and Quality

ON Semiconductor is committed to providing high-quality products, and the NC7SZ374L6X_F113 is no exception. It has been rigorously tested to ensure it meets the stringent requirements for industrial and commercial use. The device's performance is characterized by its fast data rates, robust latch-up performance, and ESD tolerance, making it a reliable choice for critical applications.

Environmental Compliance

The product is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. This compliance ensures that the NC7SZ374L6X_F113 is suitable for use in environmentally sensitive applications and contributes to the production of greener electronic products.

In summary, the ON Semiconductor NC7SZ374L6X_F113 flip-flop offers a blend of high-speed operation, low power consumption, and compact packaging, making it an excellent choice for designers looking for a reliable and efficient logic storage solution.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2553 $58.7190
555+ $0.2091 $116.0505
855+ $0.2033 $173.8215
1,180+ $0.1964 $231.7520
1,525+ $0.1894 $288.8350
2,045+ $0.1698 $347.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess