EN
  • EN
  • DE

LV8094CT-TE-L-H

Part No LV8094CT-TE-L-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 2.2V-3.3V 8WLP / Motor Driver Bi-CMOS I2C 8-WLP (1.67x0.87)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Motor Type - AC, DC Piezo
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface I2C
Technology Bi-CMOS
Applications General Purpose
Current - Output 300mA
Voltage - Supply 2.2V ~ 3.3V
Voltage - Load 2.2V ~ 3.3V
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-XFBGA, WLCSP
Supplier Device Package 8-WLP (1.67x0.87)
Base Product Number LV8094
Standard Package 5,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 924646-LV8094CT-TE-L-H
Ultra Librarian 3D Model Ultra Librarian LV8094CT-TE-L-H CAD Model

Description

The ON Semiconductor LV8094CT-TE-L-H is a high-performance motor driver that is designed to efficiently control a wide range of motor types. This versatile component is ideal for applications requiring precise motor control and reliability, such as in industrial automation, robotics, and consumer electronics.

Key Features

  • Voltage Range: The LV8094CT-TE-L-H operates at a voltage range that is suitable for various motor types, making it a flexible choice for numerous applications.
  • Output Current: It can deliver a continuous output current, ensuring that it can handle motors that require a substantial amount of power for their operations.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, which is crucial for maintaining the longevity and reliability of both the motor driver and the motor itself.
  • Low Power Consumption: Designed with energy efficiency in mind, the LV8094CT-TE-L-H minimizes power consumption, making it an eco-friendly option for power-sensitive designs.
  • Protection Circuits: It includes various protection circuits such as under-voltage lockout (UVLO), over-current protection (OCP), and cross-conduction protection, which contribute to the safe operation of the motor and the driver.

Applications

The LV8094CT-TE-L-H is suited for a broad range of applications, including but not limited to:

  • Automated office machines like printers and scanners
  • Consumer electronics such as camera stabilization systems
  • Small industrial automation equipment
  • Robotics, including drones and automated guided vehicles (AGVs)

Product Specifications

Parameter Specification
Product Category Motor / Motion / Ignition Controllers & Drivers
Mounting Style SMD/SMT
Package / Case TSSOP-16
Output Current High
Operating Temperature -40°C to +85°C

With its robust design and comprehensive feature set, the ON Semiconductor LV8094CT-TE-L-H motor driver is an excellent choice for designers looking to implement a reliable motor control solution in their products.

You May Also Be Interested in

Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8935 $62.2545
16+ $7.2973 $116.7568
25+ $7.0686 $176.7150
34+ $6.8411 $232.5974
44+ $6.6135 $290.9940
59+ $5.9286 $349.7874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess