The NC7SZ175L6X-F131 is a cutting-edge single D-type flip-flop with clear, manufactured by ON Semiconductor, a leader in energy-efficient innovations. This compact and efficient integrated circuit (IC) is designed to meet the requirements of high-speed, low-power applications within the realm of digital electronics.
Built with advanced CMOS technology, the NC7SZ175L6X-F131 ensures minimal power consumption while maintaining a high level of performance. The device features a single D-type flip-flop with a direct clear input. Its edge-triggered design enables the flip-flop to latch input data on a rising-edge clock transition, which is crucial for synchronous data transfer and control in digital systems.
The IC is housed in a space-saving, 6-pin MicroPak™ package, making it an excellent choice for applications where board space is at a premium. Despite its small size, the NC7SZ175L6X-F131 does not compromise on functionality or reliability, offering a broad operating voltage range from 1.65V to 5.5V. This versatility allows it to be used in a variety of systems without the need for additional level-shifting components.
The NC7SZ175L6X-F131 also boasts a high-speed propagation delay, typically 2.6ns at Vcc = 5V, which is essential for high-frequency applications. Furthermore, the device is characterized for operation from -40°C to +85°C, ensuring reliable performance under a wide range of environmental conditions.
Ideal for use in portable electronics, computing devices, data communication, and anywhere a high-speed, low-power flip-flop is required, the NC7SZ175L6X-F131 is a testament to ON Semiconductor's commitment to providing innovative, high-quality components for the electronics industry.
In summary, the NC7SZ175L6X-F131 from ON Semiconductor is a superior choice for designers looking to enhance their digital systems with a reliable, high-performance flip-flop that offers both space efficiency and energy conservation.