EN
  • EN
  • DE

NC7SV38L6X

Part No NC7SV38L6X
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND OD 1CH 2IN 6MICROPK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NAND Gate IC 1 Channel Open Drain 6-MicroPak
Manufacturer ON Semiconductor
Series 7SV
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-UFDFN
Case / Package 6-MicroPak
Family Name NC7SV3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NC7SV38L6XDKR, NC7SV38L6XCT, NC7SV38L6X-ND, NC7SV38L6XTR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886830-NC7SV38L6X
Ultra Librarian 3D Model Ultra Librarian NC7SV38L6X CAD Model

Description

ON Semiconductor NC7SV38L6X: A Compact and High-Performance UHS Logic Gate

The NC7SV38L6X from ON Semiconductor is a state-of-the-art Ultra High-Speed CMOS Single 2-Input NAND Gate designed to meet the rigorous demands of high-speed interface applications. This advanced logic gate is part of ON Semiconductor's diverse portfolio, renowned for its reliable and innovative semiconductor solutions.

Encased in a space-saving MicroPak™ package, the NC7SV38L6X is optimized for ultra-compact designs, making it an ideal choice for modern electronic devices where real estate is at a premium. Despite its diminutive size, this logic gate does not compromise on performance, offering exceptional speed and energy efficiency.

The NC7SV38L6X boasts Ultra High-Speed (UHS) technology, which ensures rapid signal processing, enabling devices to function with higher efficiency and speed. This is particularly beneficial in applications requiring fast data transfer and processing, such as high-speed computing, networking, and telecommunications equipment.

Key features of the NC7SV38L6X include:

  • High-speed operation: This logic gate is capable of handling fast switching, ensuring that electronic devices can operate at peak performance.
  • Low power consumption: The NC7SV38L6X is designed to be energy-efficient, helping to extend battery life in portable devices and reduce power costs in stationary applications.
  • Broad operating voltage range: It can function across a wide range of voltages, from 0.9V to 3.6V, providing flexibility in various system designs.
  • Over-voltage tolerant inputs: The inputs can tolerate voltages up to 3.6V, even when the device is powered down, offering protection against unexpected voltage spikes.

ON Semiconductor's commitment to quality is evident in the NC7SV38L6X, which is designed for robust performance in challenging environments. Its applications span across multiple sectors, including consumer electronics, automotive industries, and enterprise systems, where reliability and efficiency are paramount.

In summary, the NC7SV38L6X from ON Semiconductor is a versatile and powerful logic gate that provides designers with the performance and compact form factor necessary for today's cutting-edge electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2125 $58.4375
665+ $0.1744 $115.9760
1,030+ $0.1686 $173.6580
1,410+ $0.1640 $231.2400
1,825+ $0.1582 $288.7150
2,440+ $0.1421 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,180 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess