ON Semiconductor NC7SPU04L6X: Ultra-High Speed Single 2-Input OR Gate
The ON Semiconductor NC7SPU04L6X is a cutting-edge, single 2-input OR gate designed for ultra-high-speed operation. Crafted with precision, this component is part of ON Semiconductor's high-performance, silicon-gate CMOS range, and it is specifically engineered to meet the increasing demands of modern electronics for fast and efficient logic operations.
Key Features:
- Technology: Utilizes advanced silicon-gate CMOS technology to deliver high speed without sacrificing power efficiency.
- Operating Voltage: Flexible operating voltage range of 1.65V to 5.5V, making it suitable for a wide array of applications from battery-powered devices to industrial equipment.
- Speed: Offers propagation delay times as low as 2.6ns at 5V, ensuring rapid signal processing for critical applications.
- Power Consumption: Features low static power consumption, with a typical IC of only 0.9µA, contributing to energy-efficient designs.
- Footprint: Available in a space-saving MicroPak™ package, ideal for compact circuit boards where space is at a premium.
- Temperature Range: Operates within an extended temperature range from -40°C to +85°C, reliable for use in harsh environmental conditions.
- Logic Level Compatibility: Compatible with TTL logic levels, allowing for easy integration into a variety of digital systems.
Applications:
The NC7SPU04L6X is highly versatile and can be used in a range of applications, including:
- Portable and battery-powered electronics
- Communication systems
- Computing devices
- Data processing
- Control systems
- Embedded systems
Quality and Reliability:
ON Semiconductor is renowned for its commitment to quality and reliability, and the NC7SPU04L6X is no exception. Each component is rigorously tested to ensure it meets the highest standards, providing designers with confidence in their electronic designs. Incorporate the NC7SPU04L6X into your next project for a dependable, high-speed logic solution that stands up to the demands of modern technology.