EN
  • EN
  • DE

NC7SP08FHX

Part No NC7SP08FHX
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE AND 1CH 2-INP 6MICROPAK2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Logic Type AND Gate
Number of Inputs 2
Supply Voltage (V) 0.9V ~ 3.6V
Current - Quiescent (Maximum) 900nA
Current - Output High, Low 2.6mA, 2.6mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2.1V
Max Propagation Delay at V, Max CL 9.2ns at 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 6-MicroPak2
Manufacturer Package 6-UFDFN
Family Part Number 7SP08
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 733026-NC7SP08FHX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NC7SP08FHX CAD Model

Description

ON Semiconductor NC7SP08FHX: High-Performance 2-Input AND Gate

The ON Semiconductor NC7SP08FHX is a cutting-edge, high-speed CMOS 2-input AND gate designed for space-constrained and power-sensitive applications. This tiny yet powerful logic gate is part of ON Semiconductor's extensive portfolio of logic devices, offering designers a reliable and efficient solution for digital processing requirements.

Key Features

  • Ultra-Small Footprint: The NC7SP08FHX comes in an ultra-compact, space-saving 6-lead MicroPak™ package, making it an ideal choice for the most space-constrained applications.
  • Low Power Consumption: With its CMOS technology, the device boasts extremely low power dissipation, which is essential for battery-operated and power-sensitive designs.
  • High-Speed Operation: Despite its small size, the NC7SP08FHX does not compromise on speed, ensuring high-performance operation that is suitable for a variety of applications.
  • Broad Operating Voltage Range: The device operates over a wide voltage range of 0.9V to 3.6V, providing flexibility for use in various circuit configurations and compatibility with other logic families.
  • High Output Drive: Capable of driving up to 24 mA at the output, the NC7SP08FHX can directly drive LEDs and other high-current loads, making it highly versatile.

Applications

The ON Semiconductor NC7SP08FHX is suitable for a multitude of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smartphones and wearable technology
  • Computing and data storage systems
  • Telecommunications equipment
  • Networking hardware
  • Consumer electronics
  • Embedded systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NC7SP08FHX is no exception. It is manufactured to the highest standards, ensuring reliable performance in even the most demanding conditions. With its combination of size, power efficiency, and speed, the NC7SP08FHX is an excellent choice for designers looking to optimize their digital logic systems.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1294 $58.2300
1,090+ $0.1062 $115.7580
1,685+ $0.1029 $173.3865
2,325+ $0.0996 $231.5700
3,005+ $0.0963 $289.3815
4,020+ $0.0863 $346.9260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess