EN
  • EN
  • DE

DSPIC33FJ64MC508-I/PT

Part No DSPIC33FJ64MC508-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 80TQFP / MCU 16-bit dsPIC RISC 64KB Flash 3.3V 80-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 69
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 18x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-TQFP
Manufacturer Package 80-TQFP (12x12)
Win Source Part Number 773585-DSPIC33FJ64MC508-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33FJ64MC508
Introduction Date June 25, 2007
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64MC508-I/PT CAD Model

Description

Microchip Technology's DSPIC33FJ64MC508-I/PT

The DSPIC33FJ64MC508-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) crafted by Microchip Technology, an industry leader in microcontroller and analog semiconductors. This product combines the best features of microcontrollers (MCUs) with the digital signal processing (DSP) capabilities to create a versatile and powerful component suitable for a wide array of applications.

Key Features

  • Processing Power: At the heart of the DSPIC33FJ64MC508-I/PT is a 40 MIPS (million instructions per second) 16-bit dsPIC core, ensuring swift and efficient processing for demanding applications.
  • Memory: It boasts 64KB of flash memory and 8KB of RAM, providing ample space for code and data storage necessary for complex algorithms and control processes.
  • Advanced Peripherals: This DSC comes equipped with a rich set of peripherals including PWM outputs, analog-to-digital converters (ADCs), and input capture units, which are ideal for motor control, power conversion, and other precision control applications.
  • Robust I/O Capabilities: With numerous programmable I/O pins, the DSPIC33FJ64MC508-I/PT offers flexibility for interfacing with external devices and systems.
  • Extended Temperature Range: The device operates within an industrial temperature range of -40°C to 125°C, making it suitable for harsh environments.
  • Package: It is available in a 64-TQFP (Thin Quad Flat Pack) package, which is both space-efficient and amenable to PCB (Printed Circuit Board) design.
  • Serial Communication Interfaces: Integrated UART, SPI, and I2C modules support serial communication, which is essential for networking and data transfer within embedded systems.

Applications

The DSPIC33FJ64MC508-I/PT is designed for applications that require a combination of control and signal processing functionalities. It is widely used in industry sectors such as automotive, industrial control systems, consumer electronics, communication systems, and medical devices. Specific applications include advanced motor control, power supply and conversion, audio and speech processing, and sensor interfacing.

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. Customers can rely on Microchip's extensive support network, including technical documentation, development tools, and software libraries, to accelerate the design process and bring products to market faster.

With its powerful DSP capabilities, robust set of features, and reliable performance, the DSPIC33FJ64MC508-I/PT is a smart choice for engineers and designers looking to enhance their embedded systems with advanced control and processing power.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975
Microchip Technology
Lowest to $3.1721

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5408 $57.2448
13+ $7.8283 $101.7679
20+ $7.5837 $151.6740
28+ $7.3391 $205.4948
36+ $7.0944 $255.3984
48+ $6.3605 $305.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess