EN
  • EN
  • DE

NBC12439AFAG

Part No NBC12439AFAG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL CLOCK GENERATOR 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Programmable Not Verified
Type PLL Clock Generator
PLL Yes
Input Crystal
Output PECL
Number of Circuits 1
Frequency - Max 800MHz
Divider/Multiplier Yes/No
Voltage - Supply 3.135V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number NBC124
Standard Package 250 pcs
Moisture Sensitivity Level (MSL) 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646833-NBC12439AFAG
Ultra Librarian 3D Model Ultra Librarian NBC12439AFAG CAD Model

Description

ON Semiconductor NBC12439AFAG: High-Performance Integrated Circuit

The NBC12439AFAG is a state-of-the-art integrated circuit produced by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to cater to a wide array of applications requiring high-speed and reliable clock management solutions. The NBC12439AFAG is a key component in systems that demand precise timing and synchronization, such as advanced computing, high-speed networking, and telecommunications equipment.

Robust Features

The NBC12439AFAG is a PLL (Phase-Locked Loop) based multi-frequency clock generator capable of providing stable and accurate clock signals. It offers a variety of features that make it a versatile choice for designers:

  • Frequency Range: The device supports a broad frequency range, allowing it to be used in different applications without the need for multiple clock sources.
  • Low Jitter Performance: With its low phase noise and jitter characteristics, the NBC12439AFAG ensures high-quality clock signals, which is critical for maintaining the integrity of high-speed data transmissions.
  • Supply Voltage: It operates at a nominal supply voltage, providing compatibility with most system voltage levels and ensuring low power consumption.
  • Programmability: The device features programmable dividers, allowing designers to tailor the output frequency to the specific needs of their application.
  • Temperature Range: The NBC12439AFAG is designed to operate over a wide temperature range, making it suitable for use in environments that experience temperature variations.

Applications

The versatility of the NBC12439AFAG makes it an ideal choice for a multitude of applications. Some of the common use cases include:

  • High-speed data communication systems
  • Server and enterprise computing
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Test and measurement equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NBC12439AFAG is no exception. The product undergoes rigorous testing and quality control measures to ensure that it meets the high standards expected by industry professionals. With its robust design and ON Semiconductor's reputation for reliability, the NBC12439AFAG is a smart choice for any application requiring a high-performance clock management solution.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and technical documentation provided by ON Semiconductor.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4620 $65.8480
9+ $13.5074 $121.5666
14+ $13.0852 $183.1928
19+ $12.6631 $240.5989
24+ $12.2411 $293.7864
32+ $10.9747 $351.1904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess