EN
  • EN
  • DE

20CTQ045STRLPBF

Part No 20CTQ045STRLPBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Arrays
Description Schottky Rectifier, 2 x 10 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1122914-20CTQ045STRLPBF
Manufacturer Homepage www.vishay.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 20CTQ045STRLPBF CAD Model

Description

The 20CTQ045STRLPBF is a dual common cathode Schottky Rectifier designed and manufactured by Vishay. This rectifier array features low forward voltage drop and high surge current capability, making it suitable for various high-frequency switching power supplies and other applications.

Applications

  • Switching Power Supplies: Secondary rectification.
  • DC-DC Converters: Output rectification.
  • Freewheeling Diodes: Protection against inductive loads.
  • Polarity Protection: Preventing reverse voltage damage.
  • High-Frequency Inverters: Rectification stages.

Features

  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • High Surge Current Capability: Withstands transient current spikes.
  • High-Frequency Operation: Suitable for high-frequency applications due to fast switching speed.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.
  • Lead-Free Finish: Environmentally friendly.
  • Common Cathode Configuration: Simplifies circuit design in some applications.

Benefits

  • Improved Efficiency: Low forward voltage drop minimizes power loss, increasing overall efficiency.
  • Enhanced Reliability: High surge current capability protects the device from damage due to transient currents.
  • Reduced Heat Dissipation: Lower power dissipation reduces the need for heat sinks.
  • Environmentally Friendly: RoHS compliant and lead-free, reducing environmental impact.
  • Simplified Design: Common cathode configuration simplifies circuit layout and reduces component count.

Additional Details

The 20CTQ045STRLPBF has a repetitive peak reverse voltage of 45V and a forward current of 20A (10A per diode). It is typically available in a D2PAK (TO-263) package. Key specifications include forward voltage at different current levels, reverse leakage current, and operating temperature range. The Schottky barrier construction results in a very fast switching speed, which is essential in high-frequency applications. The device is designed for surface mount applications and is supplied on tape and reel.

You May Also Be Interested in

STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $40.1759
Vishay
Ultrafast, Soft Recovery Diode | DIODE MODULE 600V 75A SOT227B
Need more? Email Us
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
IXYS
HiPerFRED2 High Performance Fast Recovery Diode Low Loss and Soft Recovery
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925
ON Semiconductor
SWITCHMODE™ Power Rectifier 45 V, 20 A
Lowest to $0.7909
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess