EN
  • EN
  • DE

NB7VPQ16MMNG

Part No NB7VPQ16MMNG
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description PRE-EMPHASIS COPPER / CABLE DRIV / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number NB7VPQ16
Standard Package 36 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 646807-NB7VPQ16MMNG
Ultra Librarian 3D Model Ultra Librarian NB7VPQ16MMNG CAD Model

Description

The NB7VPQ16MMNG is a state-of-the-art differential signal multiplexer and demultiplexer from ON Semiconductor, designed to meet the demands of high-speed data transmission and signal processing applications. This versatile device is ideal for use in networking, telecommunications, and data centers where signal integrity and bandwidth are of paramount importance.

At the heart of the NB7VPQ16MMNG is its ability to seamlessly switch between multiplexer and demultiplexer modes, offering design flexibility and efficiency. The device supports data rates up to 12.5 Gbps, ensuring compatibility with a wide range of high-speed protocols such as SATA, SAS, Fibre Channel, and PCIe. This makes the NB7VPQ16MMNG an excellent choice for applications requiring fast data throughput and minimal signal degradation.

The NB7VPQ16MMNG boasts an advanced design featuring low bit-to-bit skew, high channel-to-channel noise isolation, and reduced signal distortion. These characteristics ensure that the signals are transmitted with high fidelity, which is crucial for maintaining the integrity of high-speed data streams. Additionally, the device is characterized by low power consumption, which helps to minimize the thermal footprint in dense electronic systems.

ON Semiconductor has packaged the NB7VPQ16MMNG in a compact QFN-16 package, making it suitable for space-constrained applications. The package is designed for optimal thermal performance and reliability, ensuring that the device operates within its specified temperature range even under heavy load conditions.

In terms of compatibility, the NB7VPQ16MMNG operates with a single 3.3V supply voltage, simplifying power supply design. It also features an on-chip termination that provides impedance matching, which reduces the number of external components required and simplifies PCB layout. The device's I/Os are also compatible with LVPECL, CML, and LVDS levels, further enhancing its versatility.

Overall, the NB7VPQ16MMNG from ON Semiconductor represents a robust and flexible solution for high-speed data handling, combining performance, efficiency, and reliability in a compact form factor. Its advanced features and design make it an indispensable component for any application where signal integrity at high data rates is critical.

You May Also Be Interested in

ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9251 $65.5506
13+ $8.9651 $116.5463
20+ $8.6844 $173.6880
28+ $8.4049 $235.3372
36+ $8.1243 $292.4748
48+ $7.2834 $349.6032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess