EN
  • EN
  • DE

NB7V33MMNG

Part No NB7V33MMNG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK DIVIDER 1:1 10GHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 10 Weeks
Manufacturer ON Semiconductor
Series GigaComm™
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-VFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name NB7V33
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NB7V33MMNG-ND, NB7V33MMNGOS
Quantity per package 123
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928744-NB7V33MMNG
Ultra Librarian 3D Model Ultra Librarian NB7V33MMNG CAD Model

Description

The ON Semiconductor NB7V33MMNG is a high-performance, precision clock buffer designed to deliver exceptional clock distribution in demanding applications. With its advanced design and state-of-the-art technology, this product is ideal for use in high-speed communication systems, data centers, and complex computing environments where accurate and reliable clock signals are crucial for system performance.

Key Features

  • Low Skew: The NB7V33MMNG offers extremely low output-to-output skew, ensuring synchronized clock distribution across all buffered outputs.
  • High Frequency: Capable of supporting clock frequencies up to 3 GHz, this clock buffer provides the speed needed for high-performance applications.
  • 2:1 Mux Input: The device includes a 2:1 multiplexer input, giving designers the flexibility to select from two clock sources for optimal system performance.
  • Differential LVPECL Outputs: The NB7V33MMNG features differential Low Voltage Positive Emitter Coupled Logic (LVPECL) outputs for reduced noise and improved signal integrity.
  • Power Supply: It operates on a 2.5V or 3.3V power supply, making it compatible with a wide range of existing systems and power configurations.
  • Temperature Range: This device is designed to operate over an extended temperature range, ensuring reliability and performance even under varying environmental conditions.

Applications

The NB7V33MMNG is suited for a variety of applications, including but not limited to:

  • High-speed data communication systems
  • Networking and telecommunications equipment
  • Server and storage platforms
  • Test and measurement equipment
  • High-frequency clock distribution networks

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NB7V33MMNG is no exception. This product is built to meet or exceed industry standards, ensuring long-term stability and performance in your critical applications.

For detailed specifications, application notes, and further information, please refer to the official ON Semiconductor NB7V33MMNG datasheet.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC N Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418
Renesas Electronics America
9DBL0442CKILF Renesas Electronics Clock Buffer 9DBL0442C 4 O/P 3.3V PCIE BUF, ZO=100 datasheet, inventory, & pricing.
Lowest to $11.6418
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1182 $51.3546
8+ $14.0457 $112.3656
12+ $13.6068 $163.2816
16+ $13.1679 $210.6864
20+ $12.7289 $254.5780
27+ $11.4121 $308.1267
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,880 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess