EN
  • EN
  • DE

NB7L585MNTWG

Part No NB7L585MNTWG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:6 5GHZ 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr ON Semiconductor
Series GigaComm™
Package Tape & Reel
Product Status Active
Type Fanout Buffer (Distribution), Multiplexer, Data
Number of Circuits 1
Input CML, LVDS, LVPECL
Output LVPECL
Frequency - Max 5 GHz
Voltage - Supply 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number NB7L585
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 886820-NB7L585MNTWG
Ultra Librarian 3D Model Ultra Librarian NB7L585MNTWG CAD Model

Description

ON Semiconductor NB7L585MNTWG Overview

The ON Semiconductor NB7L585MNTWG is a high-performance, 2.5 V / 3.3 V Differential 4:1 Mux to 1:2 CML Clock/Data Fanout and Translator. This advanced product is designed for applications requiring high-speed data transmission and clock distribution, making it an ideal choice for networking, telecommunications, and computing systems.

Key Features

  • High-Speed Operation: The NB7L585MNTWG operates at a maximum frequency of up to 7 GHz or 10 Gb/s, providing exceptional performance for high-speed applications.
  • Differential 4:1 Multiplexer: The device features a differential 4:1 multiplexer that allows one of four differential inputs to be selected as the output, offering flexibility in signal routing.
  • 1:2 CML Fanout: The output of the multiplexer can be fanned out to two identical CML (Current Mode Logic) outputs, ensuring signal integrity and facilitating distribution across multiple destinations.
  • Programmable Inputs: Input equalization and programmable output levels are available to optimize performance over a variety of physical media.
  • Power Supply Options: The device can be powered by either a 2.5 V or 3.3 V supply, providing compatibility with different system power schemes.
  • Small Footprint: Housed in a compact 32-pin QFN package, the NB7L585MNTWG saves valuable board space while delivering its robust feature set.

Applications

With its high-speed capabilities and flexible configuration options, the NB7L585MNTWG is well-suited for a variety of applications, including:

  • Data and clock distribution networks
  • SONET/SDH, Gigabit Ethernet, and Fiber Channel systems
  • Backplane and cable data transmission
  • High-speed data acquisition systems
  • Test and measurement equipment

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the NB7L585MNTWG is no exception. It is built to meet the stringent requirements of high-speed communication systems, ensuring stable performance and longevity in demanding environments.

In summary, the ON Semiconductor NB7L585MNTWG is a versatile and high-performing solution for clock and data signal distribution, offering engineers the speed, flexibility, and reliability needed for today's high-speed digital systems.

You May Also Be Interested in

NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
Nexperia USA Inc.
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
Diodes Incorporated
CLOCK BUFFER SSOP-20 / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP T/R
Lowest to $29.8487
Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Diodes Incorporated
IC CLK BUFFER 1:10 140MHZ 28SSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 28-Pin SSOP Tube
Lowest to $6.9947
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2284 $66.1420
11+ $10.8542 $119.3962
17+ $10.5150 $178.7550
23+ $10.1758 $234.0434
30+ $9.8366 $295.0980
40+ $8.8190 $352.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess