EN
  • EN
  • DE

NB6L14SMNG

Part No NB6L14SMNG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description 2.5 V 1:4 AnyLevel™ Differential Input to LVDS Fanout Buffer/Translator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series AnyLevel
Packaging Tube
Type Fanout Buffer (Distribution), Translator
Number of Circuits 1
Input CML, HSCL, LVDS, LVPECL
Output LVDS
Frequency - Max 2GHz
Operating Supply Voltage 2.375 V ~ 2.625 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Win Source Part Number 1229457-NB6L14SMNG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NB6L14
Introduction Date June 19, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian NB6L14SMNG CAD Model

Description

The ON Semiconductor NB6L14SMNG is a high-performance, 2.5 V / 3.3 V Differential 1:4 Clock/Data Fanout Buffer designed to meet the demanding needs of high-speed data and clock distribution applications. This device is part of ON Semiconductor's extensive range of semiconductor components and integrated circuits that cater to a wide array of electronic systems and applications.

Key Features

  • High-Speed Operation: Supports data rates up to 6 Gbps, making it suitable for high-speed data transmission and clock distribution.
  • Differential Inputs: Accepts LVPECL, CML, or LVDS input levels, providing versatile interfacing options with various signal standards.
  • Four Differential Outputs: Offers one input to four outputs fanout buffer configuration, enabling efficient distribution of signals.
  • Low Skew: Provides minimal skew between outputs, ensuring precise timing and synchronization across multiple signal paths.
  • Power Supply Flexibility: Operates from a 2.5 V or 3.3 V power supply, offering compatibility with common system voltage levels.
  • Industrial Temperature Range: Functions across a wide temperature range from -40°C to +85°C, suitable for industrial environments.
  • Surface Mount Package: Comes in a compact 16-pin QFN package, saving valuable board space in densely packed electronic assemblies.

Applications

The NB6L14SMNG is ideal for a variety of applications, including but not limited to:

  • High-speed data communications
  • Networking and telecommunications
  • Server and storage systems
  • Test and measurement equipment
  • Signal distribution in FPGA/ASIC-based systems

Reliability and Quality

ON Semiconductor is committed to providing high-quality products that meet the stringent reliability requirements of the electronics industry. The NB6L14SMNG is manufactured with precision and subjected to rigorous testing to ensure optimal performance and reliability in demanding conditions.

Whether you're designing a high-speed data interface or implementing a complex clock distribution network, the NB6L14SMNG from ON Semiconductor is a robust choice that delivers both performance and reliability.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
Diodes Incorporated
CLOCK BUFFER SSOP-20 / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP T/R
Lowest to $29.8487
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6965 $52.1790
15+ $7.1356 $107.0340
22+ $6.9126 $152.0772
30+ $6.6896 $200.6880
39+ $6.4666 $252.1974
52+ $5.7977 $301.4804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess