EN
  • EN
  • DE

NB6L11MMNG

Part No NB6L11MMNG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description Clock Fanout Buffer 2-OUT 1-IN 1:2 16-Pin QFN EP Tube / 2.5V / 3.3V 1:2 Differential CML Fanout Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1229451-NB6L11MMNG
Manufacturer Homepage www.onsemi.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name NB6L11
Introduction Date December 22, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian NB6L11MMNG CAD Model

Description

ON Semiconductor NB6L11MMNG: High-Performance Clock/Data Fanout Buffer

The NB6L11MMNG from ON Semiconductor is a versatile, high-performance 2.5V / 3.3V differential 1:2 Clock/Data Fanout Buffer designed to deliver precision timing in a variety of applications. With its capability to fan out high-frequency clock signals, it is an essential component in advanced digital systems requiring low skew and minimal jitter.

Key Features:

  • Differential 1:2 Fanout Buffer: This device takes a single differential input and provides two identical differential outputs, maintaining signal integrity and timing precision.
  • High Bandwidth: The NB6L11MMNG supports high-frequency operation, making it suitable for clock distribution in high-speed digital systems.
  • Low Skew: With extremely low output-to-output skew, it ensures synchronous output signals, which is critical for maintaining data coherence in digital communication and processing.
  • LVPECL Inputs and Outputs: The device features Low Voltage Positive Emitter Coupled Logic (LVPECL) inputs and outputs, offering fast switching speeds and compatibility with standard system voltages.
  • Power Supply Flexibility: It operates over a supply voltage range of 2.375V to 3.465V, providing design flexibility and ease of integration into existing systems.
  • Industrial Temperature Range: The device is operational over the industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.

Applications:

The NB6L11MMNG is ideal for a variety of high-speed applications, including but not limited to:

  • Clock distribution networks
  • Networking and telecommunications
  • Data communication systems
  • High-speed servers and workstations
  • Test and measurement equipment

ON Semiconductor's commitment to quality and performance is evident in the NB6L11MMNG, which is built to meet the rigorous demands of modern digital systems. Whether you're designing a complex data center or a sophisticated communication device, this clock/data fanout buffer will ensure that your system runs reliably and at peak performance.

With its advanced features and robust design, the NB6L11MMNG is a smart choice for engineers looking to optimize their high-speed digital applications.

You May Also Be Interested in

Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
Renesas Electronics America
9DBL0442CKILF Renesas Electronics Clock Buffer 9DBL0442C 4 O/P 3.3V PCIE BUF, ZO=100 datasheet, inventory, & pricing.
Lowest to $11.6418
Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC N Tube
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $8.7314
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 80MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5782 $73.7346
5+ $20.1667 $100.8335
8+ $19.5365 $156.2920
11+ $18.9063 $207.9693
14+ $18.2761 $255.8654
19+ $16.3855 $311.3245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess