EN
  • EN
  • DE

NB4N840MMNEVB

Part No NB4N840MMNEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL BBG NB4N840MMN / NB4N840M Digital Crosspoint Development Kit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Main Purpose Interface, Crosspoint Switch/Multiplexer
Utilized IC / Part NB4N840M
Supplied Contents Board(s)
Win Source Part Number 790515-NB4N840MMNEVB
Popularity Medium
Supply and Demand Status Limited
Family Name NB4N840M
Introduction Date October 04, 2006
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian NB4N840MMNEVB CAD Model

Description

The NB4N840MMNEVB from ON Semiconductor is a high-performance evaluation board designed for testing and developing applications using the NB4N840M clock data recovery (CDR) retimer. This evaluation board is an essential tool for engineers working on high-speed communication systems, providing a platform to assess the capabilities of the NB4N840M device in a real-world scenario.

Key Features

  • High-Speed Performance: The NB4N840M chip on the evaluation board is capable of retiming data rates up to 4.25 Gbps, making it suitable for a range of high-speed data applications including Fiber Channel, Gigabit Ethernet, and InfiniBand.
  • Flexibility: The board offers various configurable settings, allowing users to adjust the CDR for different data rates and signaling standards.
  • Diagnostic Tools: Equipped with status LEDs and test points, the NB4N840MMNEVB provides immediate visual feedback and convenient access for measurement, simplifying the debugging process.
  • Power Supply Options: The evaluation board can be powered through an external supply, ensuring ease of integration with existing test setups.
  • Reference Clock: A reference clock input is available, which is essential for the CDR function and allows for synchronization with other system components.

Applications

The NB4N840MMNEVB is suitable for a variety of applications that require precise data timing and recovery, such as:

  • Telecommunications equipment
  • Data center networking hardware
  • High-speed servers and storage systems
  • Test and measurement setups

Technical Specifications

The evaluation board is built around the NB4N840M CDR, which operates over a wide temperature range and features low power consumption. Its compact design allows for easy integration into lab environments or existing systems for testing purposes.

Conclusion

The ON Semiconductor NB4N840MMNEVB evaluation board is an indispensable tool for engineers looking to harness the speed and reliability of the NB4N840M CDR retimer. Its comprehensive feature set and flexible design make it an ideal choice for developing and testing high-speed communication systems.

You May Also Be Interested in

Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess