EN
  • EN
  • DE

NB4N507ADG

Part No NB4N507ADG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTHESIZER CLK PECL 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features Clock/Frequency Synthesizer IC 200MHz 16-SOIC (0.154", 3.90mm Width)
Manufacturer ON Semiconductor
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name NB4N507
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NB4N507ADGOS, NB4N507ADG-ND
Quantity per package 48
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928733-NB4N507ADG
Ultra Librarian 3D Model Ultra Librarian NB4N507ADG CAD Model

Description

ON Semiconductor NB4N507ADG Precision Clock Generator

The NB4N507ADG is a high-performance, precision clock generator designed by ON Semiconductor to meet the stringent requirements of complex digital systems. This advanced timing solution is ideal for applications that demand low jitter and high-frequency clock distribution, such as data communications, telecommunication, and high-speed computing. With its ability to generate a stable and precise clock signal, the NB4N507ADG is a crucial component in ensuring the reliable operation of digital circuits.

Key Features

  • High Precision: The NB4N507ADG provides a highly accurate clock signal, which is vital for maintaining data integrity and synchronization across digital systems.
  • Low Jitter: With its low jitter performance, this clock generator minimizes timing errors, which is essential for high-speed data transfer and signal processing.
  • Flexible Configuration: It offers a wide range of frequency outputs, enabling it to support various applications and interface standards.
  • Temperature Stability: The device operates reliably across a broad temperature range, ensuring consistent performance in diverse operating conditions.
  • Power Efficiency: Designed for low power consumption, the NB4N507ADG helps maintain energy efficiency in electronic systems.

Applications

  • Data Communications
  • Telecommunications
  • High-speed Computing
  • Networking Equipment
  • Server Farms

Technical Specifications

The NB4N507ADG operates with a single 3.3V ±0.3V power supply and is capable of generating clock frequencies up to 200 MHz. It is available in a compact 8-pin SOIC package, making it suitable for space-constrained applications. The device also features a selectable crystal oscillator interface or a differential clock input, providing design flexibility.

ON Semiconductor's commitment to quality ensures that the NB4N507ADG meets the rigorous standards required for modern electronic systems, providing designers with a reliable and efficient clock generation solution.

For detailed information, including pin configurations, electrical characteristics, and application notes, please refer to the official ON Semiconductor NB4N507ADG datasheet.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess