EN
  • EN
  • DE

NB4L16MMNG

Part No NB4L16MMNG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TRANSLTR UNIDIRECTIONAL 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr ON Semiconductor
Package Tube
Product Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal CML, HSTL, LVCMOS, LVDS, LVPECL, LVTTL
Output Signal CML
Output Type Differential
Data Rate 5Gbps
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number NB4L16
Standard Package 123 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646736-NB4L16MMNG
Ultra Librarian 3D Model Ultra Librarian NB4L16MMNG CAD Model

Description

The ON Semiconductor NB4L16MMNG is a precision, high-speed differential receiver/driver designed for applications requiring ultra-low power dissipation, low noise, and high data rates. This device is part of ON Semiconductor's advanced high-performance clock and data management product line, which is well-suited for a variety of demanding applications in telecommunications, data communications, and networking infrastructure.

Key Features

  • High-Speed Operation: The NB4L16MMNG is capable of handling data rates up to 2.5 Gbps, making it ideal for high-speed data transmission requirements.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with minimal power dissipation, which is critical for high-density and power-sensitive applications.
  • Differential Inputs and Outputs: This device features differential inputs and outputs which provide reduced electromagnetic interference (EMI) and improved signal integrity.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various system power supplies for increased design flexibility.
  • Programmable Output Voltage: The output voltage is programmable via an external resistor, allowing customization to match the requirements of the load it is driving.
  • Additional Functionalities: The NB4L16MMNG includes a slew rate control input and a 75 kΩ input pulldown resistor to ensure that the inputs remain at a known state when not driven.

Applications

The versatility of the NB4L16MMNG makes it suitable for a wide array of applications. It is commonly used in:

  • High-speed backplane and cable driving
  • Serial data transmission for telecommunications
  • High-frequency clock distribution networks
  • Data acquisition and signal processing systems
  • Fiber-optic networking equipment

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The NB4L16MMNG is manufactured with stringent quality controls and reliability testing to ensure it meets the industry standards and customer expectations. It is available in a space-saving 3x3 mm 16-pin QFN package, making it suitable for compact designs without compromising performance.

With its combination of speed, precision, and low power operation, the NB4L16MMNG from ON Semiconductor is an excellent choice for engineers looking to enhance their high-speed communication systems.

You May Also Be Interested in

Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.3736
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $8.5547
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0972 $63.2916
6+ $17.3105 $103.8630
9+ $16.7696 $150.9264
13+ $16.2286 $210.9718
16+ $15.6877 $251.0032
22+ $14.0648 $309.4256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess