EN
  • EN
  • DE

NB3N3002DTR2G

Part No NB3N3002DTR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 3.3V, Crystal-to-HCSL Clock Generator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Type Clock Generator
PLL Yes
Input Clock, Crystal
Output HCSL, LVDS
Number of Circuits 1
Frequency - Max 200MHz
Divider/Multiplier No/Yes
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1229417-NB3N3002DTR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NB3N3002DTR2G CAD Model

Description

ON Semiconductor NB3N3002DTR2G Clock Buffer

The ON Semiconductor NB3N3002DTR2G is a high-performance, low-skew 1-to-2 Differential-to-3.3V LVPECL Fanout Buffer designed to distribute high-speed signals in PC, workstation, datacom, telecom, and other high-performance applications. This clock buffer is a perfect solution for systems that require reliable and consistent signal distribution from a differential input to two LVPECL outputs.

Key Features

  • Frequency Range: The device supports a wide frequency range, making it suitable for various applications that require different signaling rates.
  • Low Skew: With minimal skew between outputs, the NB3N3002DTR2G ensures that signals are synchronized, reducing the chances of timing errors in digital circuits.
  • LVPECL Outputs: The two 3.3V Low Voltage Positive Emitter Coupled Logic (LVPECL) outputs provide high-speed signal processing capabilities while maintaining signal integrity.
  • Differential Inputs: Differential inputs allow for better noise immunity and are compatible with various differential signal standards.
  • Power Supply: The device operates from a 3.3V supply voltage, which is common in digital systems and helps to simplify power management.
  • Temperature Range: It is designed to operate over the industrial temperature range, making it suitable for use in harsh environments.
  • Packaging: Available in a small TSSOP-8 package, the NB3N3002DTR2G saves board space and is ideal for space-constrained applications.

Applications

The NB3N3002DTR2G is versatile and can be used in a variety of applications, including:

  • Clock distribution in servers and workstations
  • Networking equipment such as switches and routers
  • Telecommunications infrastructure
  • Data storage systems
  • Test and measurement equipment

With its precise timing control and robust design, the NB3N3002DTR2G is a reliable choice for engineers looking to enhance the performance of their high-speed digital systems. ON Semiconductor's commitment to quality ensures that this clock buffer meets the stringent requirements of modern electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3973 $61.5622
33+ $3.6080 $119.0640
50+ $3.4953 $174.7650
69+ $3.3825 $233.3925
89+ $3.2698 $291.0122
119+ $2.9315 $348.8485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess