EN
  • EN
  • DE

NB2308AI1DR2G

Part No NB2308AI1DR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC BUFFER CLK 8OUT 3.3V 16-SOIC / Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154", 3.90mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Type Zero Delay Buffer
PLL Yes with Bypass
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 133.3MHz
Divider/Multiplier No/No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number NB2308
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-NB2308AI1DR2G-ONTR,ONSONSNB2308AI1DR2G
Standard Package 2,500
Win Source Part Number 1321629-NB2308AI1DR2G
Ultra Librarian 3D Model Ultra Librarian NB2308AI1DR2G CAD Model

Description

The NB2308AI1DR2G is a cutting-edge clock buffer from ON Semiconductor, designed to provide high-quality clock distribution for a wide range of applications. This device is part of ON Semiconductor's extensive line of clock generation and distribution products, known for their reliability and performance.

Key Features

  • Zero Delay Buffer: The NB2308AI1DR2G offers zero delay between the input and output clocks, ensuring synchronous clock distribution which is critical for maintaining the timing integrity of digital systems.
  • Low Skew: With extremely low output-to-output skew, this device guarantees consistent timing for parallel paths within a system, which is essential for maintaining the performance and stability of high-speed digital circuits.
  • Multiple Outputs: This clock buffer provides 8 outputs, allowing for broad distribution of a single clock signal to various components within an electronic system.
  • Operating Voltage: The device operates at a voltage range of 3.3V, making it suitable for many standard logic levels and providing flexibility in system design.
  • High Drive Capability: It is capable of driving up to 50pF of capacitive load, which is indicative of its robust output drive strength, accommodating a wide range of load conditions.
  • Packaging: The NB2308AI1DR2G is offered in a small 8-pin SOIC package, which minimizes the footprint on the PCB and is ideal for space-constrained applications.

Applications

The device is well-suited for various applications that require precise clock distribution, including but not limited to:

  • Networking equipment such as routers, switches, and hubs
  • Computing platforms like servers, workstations, and PCs
  • Telecommunications infrastructure
  • Consumer electronics
  • Embedded systems

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The NB2308AI1DR2G is RoHS compliant, ensuring that it adheres to the highest standards of environmental safety and sustainability.

Overall, the NB2308AI1DR2G from ON Semiconductor is a versatile, high-performance clock buffer that meets the demands of modern electronic systems, providing precise clock distribution with zero delay and low skew.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8626 $60.3820
165+ $0.7078 $116.7870
255+ $0.6858 $174.8790
350+ $0.6636 $232.2600
455+ $0.6415 $291.8825
605+ $0.5751 $347.9355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess