EN
  • EN
  • DE

NB100LVEP91DW

Part No NB100LVEP91DW
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR TRPL PECL-NECL 20SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr ON Semiconductor
Series 100LVEP
Package Tube
Product Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 3
Input Signal CML, HSTL, LVCMOS, LVDS, LVPECL, LVTTL
Output Signal LVNECL
Output Type Differential
Data Rate 2Gbps
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 100LVEP91
Standard Package 38 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646706-NB100LVEP91DW
Ultra Librarian 3D Model Ultra Librarian NB100LVEP91DW CAD Model

Description

ON Semiconductor NB100LVEP91DW: High-Performance 2.5V/3.3V ECL Differential Receiver/Driver

The NB100LVEP91DW from ON Semiconductor is a cutting-edge differential receiver/driver designed to deliver exceptional performance in high-speed communication and computing applications. This versatile component is engineered to operate with a supply voltage of either 2.5V or 3.3V, making it suitable for a wide range of modern electronic systems.

Key Features

  • High-Speed Performance: The device is capable of handling data rates up to 3.2 Gb/s, ensuring rapid signal processing and transmission for demanding applications.
  • Differential Design: Its differential inputs and outputs provide improved noise immunity and signal integrity, which are crucial for maintaining the fidelity of high-speed data.
  • Versatile Power Supply Compatibility: The NB100LVEP91DW operates efficiently with either a 2.5V or 3.3V power supply, offering flexibility for integration into various system designs.
  • PECL Mode Operation: It is designed to be used in Positive Emitter Coupled Logic (PECL) mode, which is ideal for high-speed digital circuits.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, ensuring reliability in diverse operating environments.

Applications

The NB100LVEP91DW is particularly suited for applications that require rapid data transmission and robust performance, such as:

  • High-speed networking equipment
  • Telecommunications infrastructure
  • Server and data center technologies
  • Automated test equipment
  • Backplane interfacing

Package and Quality

This device is offered in a SOIC-8 wide body package, ensuring ease of integration into PCB designs with its surface-mount configuration. ON Semiconductor's commitment to quality is evident in the NB100LVEP91DW, which is manufactured to meet stringent industry standards for performance and reliability.

In summary, the NB100LVEP91DW from ON Semiconductor is an exceptional choice for designers looking to incorporate a high-speed differential receiver/driver into their systems. Its combination of speed, versatility, and reliability makes it a valuable component for advanced electronic applications.

You May Also Be Interested in

MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2342 $58.2156
44+ $2.6537 $116.7628
68+ $2.5708 $174.8144
93+ $2.4879 $231.3747
121+ $2.4049 $290.9929
161+ $2.1562 $347.1482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess