ON Semiconductor MURA340T3G Ultrafast Rectifier
The MURA340T3G from ON Semiconductor is a high-performance ultrafast rectifier designed for applications requiring low forward voltage drop and fast switching capabilities. This component is well-suited for use in high-efficiency power supplies, inverters, and as freewheeling diodes in a variety of electronic circuits.
Key Features
- Voltage Ratings: This rectifier has a repetitive peak reverse voltage (VRRM) of 400V, making it suitable for operations in a wide range of electronic devices.
- Current Capacity: With an average rectified forward current (IF(AV)) of 3.0A, the MURA340T3G can handle significant power levels, ideal for demanding applications.
- Ultrafast Recovery Time: The device boasts an extremely fast recovery time of 50ns, which minimizes power losses and improves efficiency in high-frequency circuits.
- Low Forward Voltage Drop: It offers a low forward voltage drop (VF), reducing power dissipation and improving overall system performance.
- High Temperature Operation: Capable of operating at junction temperatures ranging from -55°C to +175°C, it ensures reliability in extreme conditions.
- Package: The rectifier comes in a compact surface-mount SMB package, which is ideal for space-constrained applications and facilitates easy integration into various circuit designs.
- Pb-Free and RoHS Compliant: The MURA340T3G is environmentally friendly, adhering to the RoHS directive, and is lead-free, making it suitable for use in green products.
Applications
The ON Semiconductor MURA340T3G is versatile and can be used in a wide array of applications, including:
- Switching power supplies
- Power factor correction circuits
- Automotive environments
- Reverse battery protection
- DC-DC converters
- Freewheeling diodes in various applications
In summary, the MURA340T3G ultrafast rectifier from ON Semiconductor is a reliable and efficient solution for modern electronic applications that demand high-speed switching and low power loss. Its robust design and environmental compliance make it a preferred choice for engineers and designers looking to enhance the performance of their power management systems.