EN
  • EN
  • DE

CA3338AM

Part No CA3338AM
Manufacturer Intersil Corporation
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description CMOS Video Speed, 8-Bit, 50 MSPS, R2R D/A Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1158791-CA3338AM
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CA3338AM CAD Model

Description

The Intersil CA3338AM is a high-speed, 8-bit analog-to-digital converter (ADC) designed for applications requiring fast conversion rates and moderate resolution. It utilizes a parallel architecture to achieve high throughput, making it suitable for video processing, data acquisition, and other applications demanding real-time performance.

Applications

  • Video processing
  • Data acquisition systems
  • High-speed instrumentation
  • Medical imaging
  • Radar systems
  • Digital signal processing (DSP)
  • Machine vision

Features

  • 8-bit resolution
  • High conversion rate: Up to 15 MHz
  • Parallel output
  • Single 5V supply operation
  • Low power consumption
  • Differential inputs
  • TTL/CMOS compatible outputs
  • Internal voltage reference (optional)

Benefits

  • High-Speed Conversion: Enables real-time data acquisition and processing.
  • Parallel Output: Simplifies interfacing with microprocessors and other digital systems.
  • Single Supply Operation: Reduces system complexity and cost.
  • Low Power Consumption: Minimizes power dissipation and extends battery life in portable applications.
  • Differential Inputs: Improves noise immunity and accuracy.
  • Cost-Effective: Provides a balance of performance and price.

Additional Details

The CA3338AM employs a flash architecture to achieve its high conversion speed. This architecture allows for simultaneous comparison of the input voltage against a series of reference voltages, resulting in a fast and efficient conversion process. The parallel output simplifies data transfer to external processing units. The device operates on a single 5V supply, simplifying power supply requirements. The differential inputs provide improved noise immunity, making the ADC suitable for noisy environments. An optional internal voltage reference eliminates the need for an external reference, further simplifying system design. The CA3338AM is a versatile and cost-effective ADC for a wide range of high-speed data acquisition and processing applications.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess