EN
  • EN
  • DE
  • IT

MURA215T3G

Part No MURA215T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURPOSE 150V 2A SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 150V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 950mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 2μA @ 150V
Mounting SMD (SMT)
Case / Package SMA
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 1081170-MURA215T3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MURA215T3G CAD Model

Description

ON Semiconductor MURA215T3G Ultrafast Rectifier

The MURA215T3G from ON Semiconductor is a high-performance ultrafast rectifier designed to provide efficient and reliable operation in a wide range of applications. This rectifier is part of ON Semiconductor's extensive diode portfolio and is specifically engineered to address the needs of fast-switching circuits where minimal power loss and high efficiency are critical.

Key Features

  • Voltage Rating: The MURA215T3G boasts a reverse voltage rating of 150V, making it suitable for high-voltage applications.
  • Current Capacity: With a forward current capacity of 2A, this device can handle significant current loads, ensuring stable performance in robust systems.
  • Ultrafast Recovery Time: Featuring an ultrafast recovery time of just 35ns, the MURA215T3G is optimized for high-speed switching, reducing losses in AC-to-DC conversion and other fast-switching environments.
  • Low Forward Voltage Drop: The low forward voltage drop minimizes power dissipation and improves efficiency, which is crucial for energy-sensitive designs.
  • Surface Mount Package: The rectifier comes in a compact, surface-mount SMA package, which is ideal for automated assembly processes and saving valuable board space.

Applications

The MURA215T3G is versatile and can be used in various applications, including:

  • Power management systems
  • Switching power supplies
  • Converters and inverters
  • Freewheeling diodes in motor control circuits
  • Lighting systems

Reliability and Quality

ON Semiconductor is known for its commitment to quality, and the MURA215T3G is no exception. It is manufactured to meet the highest industry standards for performance and reliability. The device is also RoHS compliant, ensuring that it meets the latest environmental regulations for electronic components.

Conclusion

With its combination of fast switching, high voltage and current ratings, low power loss, and compact packaging, the MURA215T3G ultrafast rectifier from ON Semiconductor is an excellent choice for designers looking to optimize their power circuits for speed and efficiency. Whether it's for power supply design, motor control, or any other application requiring fast and efficient rectification, the MURA215T3G delivers the performance needed to ensure reliable operation in today's demanding electronic environments.

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess