ON Semiconductor MUN5131DW1T1 Dual Bias Resistor Transistor
The MUN5131DW1T1 from ON Semiconductor is a high-performance dual bias resistor transistor designed to offer a compact solution for various digital and analog applications. This innovative component integrates two transistors and several resistors into a single package, providing a space-saving option for circuit designers and manufacturers.
Constructed with ON Semiconductor's advanced process technology, the MUN5131DW1T1 is a versatile device that features two PNP transistors with monolithic bias resistor networks. These transistors are ideal for use as inverters and interface circuits due to their low input current levels. The bias resistors have been preconfigured to provide optimal performance, simplifying the design process and reducing component count in the final application.
Key Specifications:
- Configuration: Dual PNP transistors
- Collector-Emitter Voltage (VCEO): 50V
- Collector Current (IC): 100mA
- DC Current Gain (hFE): 100 - 300 at IC = 10mA
- Resistor Ratios: R1/R2 = 47 kΩ/47 kΩ
- Package: SOT-363 (SC-88)
- RoHS compliant
The SOT-363 (SC-88) package is a small outline package that is suitable for high-density PCB layouts, allowing for efficient use of space in a variety of electronic devices. The MUN5131DW1T1 is designed to operate over a broad temperature range, making it suitable for industrial, commercial, and consumer applications.
Applications for the MUN5131DW1T1 include signal processing, voltage regulation circuits, and other situations where space is at a premium and discrete components would be impractical. Its integration of multiple components into one package not only saves space but also reduces assembly time and enhances system reliability by minimizing the number of solder joints and interconnections.
ON Semiconductor's commitment to quality ensures that the MUN5131DW1T1 meets stringent performance standards. This dual bias resistor transistor is a testament to the company's dedication to providing innovative, space-saving solutions to the electronics industry.