EN
  • EN
  • DE

MUN2215LT1G

Part No MUN2215LT1G
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOT23
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 755256-MUN2215LT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MUN2215LT1G CAD Model

Description

ON Semiconductor MUN2215LT1G Bipolar Transistor

The MUN2215LT1G from ON Semiconductor is a high-performance bipolar (BJT) transistor designed for use in a variety of electronic applications. This transistor is part of the ON Semiconductor's innovative portfolio of discrete devices that are known for their reliability and efficiency. The MUN2215LT1G is a PNP transistor, which means it is designed to pass current from its emitter to collector when a sufficient negative voltage is applied to its base.

This device comes in a compact SOT-23 package, which is a small surface-mount package that is ideal for space-constrained applications. Despite its small size, the MUN2215LT1G is capable of handling a collector current of up to 100 mA, with a collector-emitter voltage of 50 V and a collector-base voltage of 50 V. This makes it suitable for moderate power applications, such as switching and amplification in consumer electronics, industrial systems, and communication devices.

The MUN2215LT1G features a low saturation voltage, which enhances its efficiency by minimizing power loss when the transistor is in the "on" state. This characteristic is particularly important in battery-powered devices, where energy conservation is critical. Additionally, the device has a high current gain bandwidth product, which enables it to operate effectively at higher frequencies, making it suitable for RF and high-speed signal processing applications.

ON Semiconductor has designed the MUN2215LT1G with an emphasis on environmental sustainability. The device is RoHS compliant, meaning it does not contain hazardous substances such as lead, mercury, or cadmium. This compliance ensures that the MUN2215LT1G is not only safe for consumers but also reduces the environmental impact of electronic waste.

In summary, the MUN2215LT1G is a versatile PNP transistor that offers a blend of compact packaging, power handling capabilities, high efficiency, and environmental responsibility. It is a suitable choice for designers who require a reliable transistor for a wide range of applications, from simple switching to more complex signal amplification and processing tasks.

You May Also Be Interested in

Silergy Corp
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Spansion
Need more? Email Us
Intel
Lowest to $50.4238
Toko America Inc.
Need more? Email Us
Panasonic
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5313 $58.4430
270+ $0.4354 $117.5580
410+ $0.4227 $173.3070
565+ $0.4089 $231.0285
735+ $0.3950 $290.3250
980+ $0.3546 $347.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess