EN
  • EN
  • DE

MTP52N06V

Part No MTP52N06V
Manufacturer ON Semiconductor
Catalog Misc Products
Description N−Channel Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832186-MTP52N06V
Ultra Librarian 3D Model Ultra Librarian MTP52N06V CAD Model

Description

ON Semiconductor MTP52N06V MOSFET Overview

The MTP52N06V is a high-performance MOSFET designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This power MOSFET is engineered to deliver efficient power conversion and switching with a focus on reliability and durability. It is suitable for a wide range of applications, including power supplies, motor controls, and other power management tasks.

Key Features

  • Type: N-Channel
  • Drain-to-Source Voltage (V<sub>DS): 60V
  • Continuous Drain Current (I<sub>D): 52A
  • Power Dissipation (P<sub>D): 88W
  • R<sub>DS(on): Low on-resistance of 0.022 Ohms
  • Package: TO-220

Performance and Efficiency

The MTP52N06V MOSFET is designed to handle high currents and voltages with minimal losses, making it an efficient choice for power regulation tasks. Its low on-resistance ensures that power loss due to resistance is minimized, which is critical for maintaining efficiency in electronic circuits. The device is capable of operating at a continuous drain current of 52A, which allows it to handle high-power applications with ease.

Reliability and Durability

ON Semiconductor's commitment to quality means that the MTP52N06V is built to last. It can withstand high energy pulses in the avalanche and commutation modes, which is a testament to its robustness. The TO-220 package is designed for optimal thermal performance, ensuring that the device remains cool even under heavy loads. This contributes to the longevity of the MOSFET and the overall reliability of the systems in which it's used.

Applications

With its impressive specifications, the MTP52N06V is versatile enough to be used in a variety of applications. It is commonly found in:

  • DC/DC converters
  • Power supply units
  • Motor drives
  • Automotive applications
  • Switching regulators

Whether you're designing a sophisticated power management system or looking for a reliable component for high-power switching, the MTP52N06V from ON Semiconductor is a choice that offers both performance and peace of mind.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess