EN
  • EN
  • DE

MTB60N06HDT4

Part No MTB60N06HDT4
Manufacturer ON Semiconductor
Catalog FETs - Single
Description N?Channel Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 330551-MTB60N06HDT4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MTB60N06HDT4 CAD Model

Description

ON Semiconductor MTB60N06HDT4 Product Overview

The MTB60N06HDT4 is a robust N-channel power MOSFET designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This high-performance transistor is engineered for optimal efficiency and reliability in a wide range of power switching applications. It is particularly suited for applications requiring high-density power management, such as DC-DC converters, motor controls, and power supply systems.

Key Features

  • High Current Capacity: The MTB60N06HDT4 can handle continuous drain currents up to 60A, making it suitable for high-power applications.
  • Low RDS(on): With a low on-state resistance as low as 0.0065 ohms, this MOSFET ensures minimal power loss and improved efficiency during operation.
  • High Voltage Rating: The device is designed to withstand drain-to-source voltages of up to 60V, providing reliable performance in a variety of circuits.
  • Robust Thermal Performance: Its maximum junction temperature of 175°C allows for operation in high-temperature environments without compromising its performance.
  • Logic Level Gate Drive: The MOSFET can be driven by logic-level voltages, simplifying the design of control circuits.

Package and Mounting

The MTB60N06HDT4 comes in a D2PAK (TO-263) surface-mount package, which is known for its compact size and excellent thermal conduction properties. The package is suitable for automated assembly processes, making it an ideal choice for high-volume production environments.

Applications

ON Semiconductor's MTB60N06HDT4 is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Power Management for Computers and Servers
  • Automotive Applications
  • Motor Drives and Inverters
  • Battery Management Systems

Quality and Reliability

The MTB60N06HDT4 is manufactured to meet ON Semiconductor's stringent quality standards, ensuring high reliability and performance consistency. The device is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronic components.

In summary, the MTB60N06HDT4 from ON Semiconductor is a powerful and efficient solution for designers seeking a high-performance N-channel MOSFET that combines high current capacity, low RDS(on), and a robust thermal profile within a compact, surface-mount package.

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess