ON Semiconductor CPH3438-T-TL-E Product Overview
The ON Semiconductor CPH3438-T-TL-E is a high-performance, P-Channel MOSFET designed to deliver efficient power management and conversion in a compact package. This semiconductor device is a crucial component in modern electronic systems, offering low on-resistance and high switching speeds, which make it ideal for a variety of applications, including power supply circuits, motor controls, and battery management systems.
Key Features
- Device Type: P-Channel MOSFET
- Configuration: Single
- Drain-Source Voltage (V<sub>DS): -30V
- Continuous Drain Current (I<sub>D): -6A
- Power Dissipation (P<sub>D): 1.25W
- Gate-Source Voltage (V<sub>GS): ±20V
- On-Resistance (R<sub>DS(on)): 45 mΩ
- Operating Temperature Range: -55°C to +150°C
- Package: CPH3, a compact and surface-mountable form factor
Efficiency and Performance
The CPH3438-T-TL-E MOSFET is designed to minimize losses in power conversion applications. Its low on-resistance ensures that the power dissipation is kept to a minimum, enhancing overall system efficiency. With a continuous drain current rating of -6A, this MOSFET can handle significant power levels, making it suitable for high-density power applications.
Thermal Management
ON Semiconductor has engineered the CPH3438-T-TL-E with an emphasis on thermal performance. The device's power dissipation capability of 1.25W, combined with an operating temperature range of -55°C to +150°C, ensures reliable operation even under challenging thermal conditions. This makes the CPH3438-T-TL-E an excellent choice for applications where thermal efficiency is critical.
Applications
The versatility of the CPH3438-T-TL-E allows it to be used in a wide array of applications. It's particularly well-suited for load switch circuits, power management in portable devices, and other systems where space is at a premium and energy efficiency is paramount. Its robust design also makes it an ideal choice for automotive applications and industrial power systems where reliability and performance are non-negotiable.
In summary, the ON Semiconductor CPH3438-T-TL-E P-Channel MOSFET is a powerful component that offers a blend of efficiency, high performance, and reliability, packaged in a form factor that is ideal for space-constrained applications.