EN
  • EN
  • DE
  • IT

MTB23P06VT4

Part No MTB23P06VT4
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 60V 23A D2PAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 23A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 50nC @ 10V
Max Input Capacitance 1620pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 3W (Ta), 90W (Tc)
Maximum Rds On at Id,Vgs 120 mOhm @ 11.5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 208909-MTB23P06VT4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MTB23P06VT4 CAD Model

Description

Product Overview: MTB23P06VT4 - ON Semiconductor

The MTB23P06VT4 is a state-of-the-art Power MOSFET brought to you by ON Semiconductor, a leading provider of semiconductor-based solutions. This robust transistor is designed specifically for high-speed switching applications. It offers a perfect balance of high efficiency and reliability, making it an ideal choice for a wide range of electronic devices.

Key Features

  • High Current Capacity: The MTB23P06VT4 is capable of handling continuous drain currents up to 23 A, making it suitable for high-power applications.
  • Low RDS(on): It boasts a low on-state resistance of typically 60 mΩ, which minimizes conduction losses and enhances overall efficiency.
  • High Voltage Threshold: With a drain-to-source voltage of 60 V, this MOSFET can easily manage moderate to high voltage applications, providing a wide safety margin.
  • Thermal Management: The device is encapsulated in a D2PAK package, which offers excellent thermal characteristics for better performance under high-load conditions.
  • Fast Switching Speed: It is optimized for fast switching, reducing transition losses and allowing for high-frequency operation.

Applications

The MTB23P06VT4 is versatile and can be used in various applications that require efficient power management. Its typical applications include:

  • Power supply regulators
  • DC to DC converters
  • Motor controllers
  • Automotive environment
  • Switching circuits

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the MTB23P06VT4 is no exception. It is designed to meet rigorous industry standards, ensuring long-term stability and performance in your products. With ON Semiconductor's expertise in power management devices, you can expect the MTB23P06VT4 to deliver exceptional performance and durability.

You May Also Be Interested in

ON Semiconductor
Trans MOSFET P-CH 500V 2A 3-Pin(3+Tab) TO-220AB Tube / MOSFET P-CH 500V 2A TO220AB
Lowest to $71.7135
ON Semiconductor
MOSFET N-CH 150V 6A DPAK
Lowest to $1.2154
Panasonic
MOSFET 2N-CH 20V 7A WMINI8
Need more? Email Us
Panasonic
MOSFET N CH 20V 2A SMINI3-G1-B
Lowest to $0.1926
ON Semiconductor
MOSFET P-CH 60V 23A D2PAK
Lowest to $1.2982
ON Semiconductor
MOSFET N-CH 60V 32A TO-220AB
Need more? Email Us
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A DPAK
Lowest to $3.9035
Panasonic
MOSFET N-CH 20V 2.2A WSSMINI6
Need more? Email Us
ON Semiconductor
MOSFET N-CH 30V 1.6A SOT-23-3
Lowest to $0.8316

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2982 $64.9100
125+ $1.0651 $133.1375
190+ $1.0320 $196.0800
260+ $0.9987 $259.6620
340+ $0.9653 $328.2020
450+ $0.8654 $389.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess