EN
  • EN
  • DE
  • IT

MT9V111D00STCK82AC1K-305

Part No MT9V111D00STCK82AC1K-305
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Description Image Sensor Color CMOS 640x480Pixels DIE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081021-MT9V111D00STCK82AC1K-305
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT9V111D00STCK82AC1K-305 CAD Model

Description

The MT9V111D00STCK82AC1K-305 is a state-of-the-art image sensor module designed and manufactured by ON Semiconductor, a leader in the field of advanced semiconductor solutions. This product is part of ON Semiconductor's extensive portfolio of high-performance imaging devices that cater to a wide range of applications, including industrial imaging, surveillance, automotive, and consumer electronics.

Key Features

  • Image Sensor Technology: The MT9V111D00STCK82AC1K-305 utilizes sophisticated CMOS (Complementary Metal-Oxide-Semiconductor) technology, providing high-quality imaging with excellent pixel performance.
  • Resolution: It features a resolution that allows for clear and detailed images, making it suitable for applications where image clarity is paramount.
  • Frame Rate: The sensor is capable of capturing images at a high frame rate, ensuring smooth video capture for dynamic scenes.
  • Low-Light Performance: Designed for versatility, the sensor delivers superior performance under low-light conditions, which is critical for security and surveillance applications.
  • Integration: The compact form factor and the ease of integration into existing systems make this sensor module an ideal choice for OEMs and system integrators.
  • Power Efficiency: The MT9V111D00STCK82AC1K-305 is optimized for low power consumption, which is essential for portable and battery-powered devices.
  • Interface: It comes equipped with a standard interface that ensures compatibility with a broad range of processors and systems.

Applications

The versatility of the MT9V111D00STCK82AC1K-305 allows it to be used across various applications. In the industrial sector, it can be utilized for machine vision systems and quality control. In security, it's ideal for surveillance cameras and access control systems. For the automotive industry, it can enhance safety and navigation through advanced driver-assistance systems (ADAS). Lastly, in consumer electronics, it is perfect for webcams, drones, and other imaging devices.

Conclusion

ON Semiconductor's MT9V111D00STCK82AC1K-305 image sensor module is a highly reliable and efficient solution for a multitude of imaging needs. Its combination of high resolution, low-light capability, and power efficiency wrapped in a compact package makes it an excellent choice for designers and engineers looking to incorporate high-quality imaging functionality into their products.

You May Also Be Interested in

Sunlord
Need more? Email Us
Taiwan Semiconductor
Diode Schottky 150V 5A 2-Pin ITO-220AC Tube
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $2.1836
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Omron
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess