EN
  • EN
  • DE

MT9P001I12STCH-B-GEVB

Part No MT9P001I12STCH-B-GEVB
Manufacturer ON Semiconductor
Catalog Evaluation Boards - Sensors
Description BOARD EVAL 5 MP 1/2.5" CIS HB  /  MT9P001 series Image Sensor Sensor Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr onsemi
Package Bulk
Sensor Type Image Sensor
Supplied Contents Board(s)
Utilized IC / Part MT9P001
Base Product Number MT9P001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 1
Win Source Part Number 1203245-MT9P001I12STCH-B-GEVB
Ultra Librarian 3D Model Ultra Librarian MT9P001I12STCH-B-GEVB CAD Model

Description

ON Semiconductor MT9P001I12STCH-B-GEVB Product Overview

The MT9P001I12STCH-B-GEVB is a high-performance digital image sensor board from ON Semiconductor, designed to cater to a wide range of imaging applications. This evaluation board showcases the capabilities of the MT9P001 sensor, a 1/2.5-inch CMOS active-pixel digital image sensor with an active imaging pixel array of 2592H x 1944V. It incorporates sophisticated camera functions and is programmable through a simple two-wire serial interface.

Key Features

  • High-Quality Imaging: The MT9P001I12STCH-B-GEVB features a 5-megapixel sensor that delivers exceptional image quality with low-light performance, making it suitable for a variety of lighting conditions.
  • Flexibility: With its electronic rolling shutter and advanced features like binning and windowing, this sensor board is highly versatile and can be adapted to different applications and scenarios.
  • Easy Integration: The evaluation board is designed for plug-and-play functionality, simplifying the process of integrating the sensor into existing systems.
  • Programmable Controls: Users can access a range of settings including exposure, gain, frame rate, and more, allowing for precise control over imaging parameters.

Applications

The MT9P001I12STCH-B-GEVB is ideal for a variety of applications where high-resolution image capture is required. These include:

  • Security and Surveillance
  • Machine Vision and Industrial Imaging
  • Medical Imaging
  • Scanning and Document Imaging
  • Consumer Electronics

Technical Specifications

The MT9P001 sensor on the evaluation board boasts impressive technical specifications that ensure high performance in a compact form factor:

  • Resolution: 5 Megapixel (2592 x 1944)
  • Sensor Size: 1/2.5-inch format
  • Pixel Size: 2.2 µm x 2.2 µm
  • Shutter Type: Electronic Rolling Shutter
  • Interface: Two-wire serial interface for easy programming

The MT9P001I12STCH-B-GEVB from ON Semiconductor represents a robust imaging solution, providing high-quality imaging capabilities with the flexibility and control required for advanced imaging systems.

You May Also Be Interested in

Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess