EN
  • EN
  • DE

MT9M114EBLSTCZH3-GEVB

Part No MT9M114EBLSTCZH3-GEVB
Manufacturer ON Semiconductor
Catalog Evaluation Boards - Sensors
Description BOARD EVAL 1 MP 1/6 SOC CIS COLO / MT9M114 series Image Sensor Sensor Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr onsemi
Package Bulk
Sensor Type Image Sensor
Supplied Contents Board(s)
Utilized IC / Part MT9M114
Base Product Number MT9M114
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8525.89.3000
Other Names MT9M114EBLSTCZH3-GEVB-ND,MT9M114EBLSTCZH3-GEVBOS
Standard Package 1
Win Source Part Number 981695-MT9M114EBLSTCZH3-GEVB
Ultra Librarian 3D Model Ultra Librarian MT9M114EBLSTCZH3-GEVB CAD Model

Description

The MT9M114EBLSTCZH3-GEVB from ON Semiconductor is a comprehensive imaging solution that integrates a high-performance camera system on a chip (SOC). Designed for a wide range of applications, this compact and versatile camera module is ideal for embedded systems, mobile devices, security cameras, and other imaging applications where space and power efficiency are critical.

Key Features

  • High-Quality Imaging: The module features a 1/6-inch CMOS digital image sensor, capable of capturing high-resolution images with excellent color fidelity and low-light performance.
  • Advanced Processing Capabilities: Onboard image processing functions, including auto exposure, white balance, and defect correction, ensure optimal image quality without the need for extensive post-processing.
  • Compact Design: The small form factor of the module makes it an ideal choice for applications where space is at a premium.
  • Low Power Consumption: Designed with energy efficiency in mind, the MT9M114EBLSTCZH3-GEVB is suitable for battery-powered devices, ensuring longer operational life.
  • Easy Integration: With a simple interface and minimal external components required, this camera module can be easily integrated into a variety of designs.

Applications

The versatility of the MT9M114EBLSTCZH3-GEVB makes it suitable for a diverse range of applications, including:

  • Smartphones and tablets
  • Notebook and desktop computers
  • Industrial monitoring systems
  • Automotive and drone cameras
  • Home automation and security

Technical Specifications

Equipped with a pixel array of 1296 x 816, the camera module delivers detailed images with a resolution of 720p. It supports various data interfaces, including MIPI and parallel, providing flexibility for different system architectures. The MT9M114EBLSTCZH3-GEVB operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions.

ON Semiconductor's commitment to quality and performance is evident in the MT9M114EBLSTCZH3-GEVB, making it a top choice for developers and manufacturers seeking a high-quality imaging solution.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TMP451 / TMP451 Temperature and Humidity Sensor Evaluation Board Win XP OS
Need more? Email Us
Maxim Integrated
MAX6639 EVALUATION KIT / EVALUATION KIT FOR MAX6639/F
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STTS751-0WB3F / Sensor Development Board
Need more? Email Us
Microchip Technology
KIT EVAL/DEV USING QT60240-ISG / QT60160/QT60240 Touch Screen Controller Evaluation Board
Need more? Email Us
Memsic Inc.
BOARD EVAL FOR MMC33160MT
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STTS424E02 8-TDFN / Temperature Sensor Development Tools STTS424E02 TEMP SNSR Daughter Card
Lowest to $67.5987
Asahi Kasei Microsystems
3-axis Electronic Compass
Lowest to $1.4634
NXP / Nexperia
KIT EVALUATION FOR PL115A1SP1 / High Reliability Sensor Development Board
Need more? Email Us
TDK Corporation
Miniature Dual-Axis OIS Optimized MEMS Gyroscope
Lowest to $4.8267

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess