EN
  • EN
  • DE
  • IT

MPC17A50

Part No MPC17A50
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 239354-MPC17A50
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MPC17A50 CAD Model

Description

ON Semiconductor MPC17A50: High-Performance Power MOSFET

The MPC17A50 from ON Semiconductor is a state-of-the-art power MOSFET designed to deliver exceptional performance and efficiency for a wide range of applications. This device is part of ON Semiconductor's commitment to providing innovative power management solutions that meet the evolving needs of the electronics industry.

Constructed with advanced trench technology, the MPC17A50 boasts a low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses and enhances overall device efficiency. This feature makes the MOSFET an ideal choice for high-frequency switching applications where power efficiency is critical.

The device is housed in a robust package that ensures reliable operation even under harsh conditions. Its compact size and surface-mount design make it suitable for space-constrained applications, while providing excellent thermal performance. With a maximum continuous drain current (I<sub>D) rating, the MPC17A50 can handle significant power levels, making it suitable for heavy-duty operations.

Key features of the MPC17A50 include:

  • Low on-resistance (R<sub>DS(on)) for improved efficiency
  • High continuous drain current (I<sub>D) capability
  • Fast switching speeds for high-frequency applications
  • Advanced trench technology for superior performance
  • Robust package design for enhanced durability
  • Optimized gate charge to reduce switching losses

The MPC17A50 is suitable for a variety of power management tasks in sectors such as computing, telecommunications, consumer electronics, and industrial systems. Whether it's for power supplies, DC-DC converters, or motor control, this MOSFET is designed to boost efficiency and reliability in your circuit designs.

ON Semiconductor's commitment to quality ensures that the MPC17A50 meets the highest standards for performance and reliability. With this power MOSFET, designers can create systems that are not only powerful but also energy-efficient, contributing to the development of greener and more sustainable electronic products.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet and design resources provided by ON Semiconductor. The MPC17A50 is a testament to ON Semiconductor's expertise in power management and its dedication to innovation in the semiconductor industry.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
ESMT
Lowest to $1.4463
EliteMT
Lowest to $4.2044
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8757
Atmel
Need more? Email Us
Coilcraft
Lowest to $1.7305
ESMT
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.9249
Omron
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.5340 $65.3400
25+ $5.3607 $134.0175
38+ $5.1938 $197.3644
52+ $5.0257 $261.3364
67+ $4.8588 $325.5396
90+ $4.3556 $392.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,860 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess